Pipeline HD 3 Gb/s 320 GB Hard Drive

Cool. Quiet. Low-Power Video Performance.

  • Optimized for high-definition consumer DVR applications
  • Low power and fine-tuned for consistent, dependable delivery of multiple high- definition video streams with capacities from 250GB to 4TB
  • Designed to meet Energy Star and other strict consumer power consumption standards
  • Quiet drive operation to enhance customer viewing and listening experiences
  • Easy-to-manage multi-room video delivery of up to 16 simultaneous  HD streams
  • Qualified for operating temperatures up to 75°C to meet the rigors of the  consumer electronics set-top box market
  • 24×7 operational profile to meet the always-on demands on the DVR mark

Best-Fit Applications

  • Consumer digital video recorders
  • Media servers and centers
  • Home theater PCs and servers
  • Cable, satellite and IPTV set-top boxe

Manufacturer Part Number
ST3320311CS-25PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity1: 320GB
Interface: SATA 6Gb/s
Spin Speed2: 5900RPM
Cache3: 8MB
Maximum Operating Shock: 70/30Gs
Storage Type: HDD
Length: 146.99mm
Width4: 101.85mm
Height: 20.20mm
Typical Weight: 420g
AFR: 0.55%
Average Operating Power: 3.45W