ZT230 Industrial Printer

Zebra incorporated extensive customer feedback, as well as the legacy of our industry leading Stripe and S4M printers, to create the new ZT200 Series family of printers with elegant space saving design, effortless setup, intuitive user operation, and ease of service and maintenance.

Manufacturer Part Number
ZT23043-T21000FZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print Methods: Direct thermal and Thermal Transfer (optional)
  • Resolution: 203 dpi
More Standard Features
  • Element Energy Equalizer™ (E3®) for superior print quality
  • USB 2.0 and RS-232 serial ports
  • Dual media sensors - transmissive and reflective sensing technology, selectable through software or front panel
  • Media supply hanger designed for 1" (25mm) through 3" (76mm) core diameters
  • Side loading metal print mechanism with head open lock
  • Link-OS™ capable
Printer Specifications

Resolution: 203 dpi (8 dots/mm)
300 dpi (12 dots/mm)
Memory: 128MB Flash, 128MB RAM
Print width: 4.09"/104 mm
Print length: 203 dpi: 157"/3,988 mm and 300dpi: 73"/1854 mm (optional)
Print speed: 203 dpi:
6" (152 mm)/sec
300 dpi:
6" (152 mm)/sec
Media sensors Reflective, Transmissive

Media Characteristics

Maximum label and liner width: 4.50"/114 mm
Minimum label and liner width: 0.75" (19.4 mm)
Maximum non-continuous label length: 39"/991 mm
Maximum Media Roll Size:

  • 8.0" (203 mm) O.D. on a 3" (76 mm) I.D. core
  • 6.0" (152 mm) O.D. on a 1" (25 mm) I.D. core

Media thickness: 0.003"/0.076 mm to 0.010"/0.25 mm
Media types: continuous, die-cut, notch, black mark

Ribbon Characteristics

Outside diameter: 300m = 2.7"/68.6 mm; 450m = 3.2"/81.3 mm
Standard length: 984'/300 m or 1476'/450 m
Ribbon width: 1.57"/40 mm to 4.33"/110 mm
Ribbon setup: Ribbon wound ink-side out
ID Core: 1.0" (25.4 mm)

Operating Characteristics

Operating temperature TT: Operating temperature: 40° F (5° C) to 104° F (40° C)
Thermal transfer DT: Operating temperature 32° F (0° C) to 104° F (40° C) Direct thermal Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 20% to 85% non-condensing
Storage humidity: 5% to 85% non-condensing
Energy Star certified universal auto-ranging (PFC-compliant) power supply 100-240VAC; 47-63 HZ. Not 90–265VAC; 48–62Hz

Agency approvals

  • IEC 60950
  • EN 55022 Class B
  • EN55024
  • EN 61000-3-2
  • EN 61000-3-3
Physical Characteristics Width: 9.5"/242 mm
Height: 10.9" (277 mm)
Depth: 17" (432 mm)
Weight: 20 lbs (9.1 kg)
Shipping weight: 25 lbs (11.4 kg)