Venue Keyboard – Venue 10 Model 7040

Comfortable typing for increased productivity.

The Dell Venue Keyboard – Venue 10 Model 7040 has comfortably-sized and well-spaced keys that make typing easy and natural—just like typing on a laptop computer. Plus, a high-precision, gesture touchpad gives you control similar to that of a mouse so you can work quickly and accurately with this Android compliant keyboard. The Dell Venue Keyboard – Venue 10 Model 7040 is an Android compliant keyboard that provides laptop-style typing for your tablet.

Easy connectivity

Simply place the barrel of your Venue 10 Model 7040 into the open, circular section of the keyboard and your connection will be complete, quickly allowing you to become productive with the keyboard.

Shift from tablet to notebook mode effortlessly

With the Dell Venue Keyboard – Venue 10 Model 7040, it’s easy to switch from tablet to notebook mode. Simply snap your tablet barrel into the slim, lightweight keyboard, and instantly transform your device into a notebook experience.

Additional modes for added versatility

The keyboard’s unique design allows users to remain in tablet mode even when folded backwards and also doubles as a tablet stand – excellent for watching TV or movies. Additionally, the keyboard can be configured into tent mode, allowing the tablet to stand on its edges in a triangular fashion, adding even more user flexibility and personalized viewing angles.

Manufacturer Part Number
0FKVC
EAN/UPC
0884116174370,884116174370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs:

Device Type: Keyboard
Hot Keys Function: Volume, search, mute, brightness, play/pause, previous track, next track, backward, forward
Features: Integrated touchpad
Color: Black
Manufacturer Warranty: 1 year warranty

General:


Device Type:
Keyboard

Input Device:


Hot Keys Function:
Volume, search, mute, brightness, play/pause, previous track, next track, backward, forward

Features:
Integrated touchpad

Miscellaneous:


Color:
Black

Manufacturer Warranty:


Service & Support:
1 year warranty
Service & Support Details: Limited warranty - 1 year