ASUS STRIX R9 380X delivers pumped gaming performance and extreme reliability.
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.
Note:
Graphics Engine AMD Radeon R9 380X
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.4
Video Memory GDDR5 4GB
Engine Clock
990 MHz (OC Mode)
970 MHz (Gaming Mode)
Memory Clock 5700 MHz
Memory Interface 256-bit
Resolution Digital Max Resolution:2560x1600
Interface
DVI Output : Yes x 1 (Native) (DVI-I), Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Accessories 1 x STRIX Laser Sticker
Software ASUS GPU Tweak II & Driver
Dimensions
10.64 " x 5.46 " x 1.67 " Inch
27.3 x 14 x4.3 Centimeter
Note
. To have the best cooling performance, ASUS STRIX-R9380X-4G-GAMING extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!