700 TVL Weatherproof IR Bullet Camera

AVUE AV719EIR has advanced surveillance technology with 1/3" SONY 960H CCD image sensor, and a 2:1 interlaced scanning system, to produce to meet the high performance standards. The lens is 3.6mm capturing 976H x 496V at the high resolution 700 TVL. In addition, True Color, IR SMART Control, and IP66 weather proof housing, have been incorporated to ensure effective 24 hour surveillance.

Manufacturer Part Number
AV719EIR
EAN/UPC
0855597003947,855597003947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AV719EIR
Image Sensor: 1/3" Sony 960H CCD
Total Pixels: 976H x 494V
Scanning System: 2:1 Interlaced
Sync code: Internal
Resolution: 700TVL
Lens: 3.6mm
IR Range: 75 Feet
IR Illumination: 3Lux
AGC: Auto
Day & Night: Ext
White Balance: Auto
S/N Ratio: >52db (ACG Off)
Electronic Shutter: Auto
Video Output: 1.0Vp-p Composite Video output, 75
Min. Illumination: 0 Lux (IR On)
Ingress Protection: IP66 Dust Protection, Weather Proof
Power: DC 12V
Power Consumption: DC 12V/200mA, 2.4W
Operate Temperature: -20C ~ 55C
Dimension: 139.5*64.5*70mm
Weight: 285g