BHDBT-K-SPI Video Console/Extender

The BHDBT-K-SPI HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 230 feet over a single Cat5e/6/6a cable, including video resolutions up to 1920 x 1080(1080p). It also extends an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 130 feet.

In addition to HDMI and IR signals, this extender kit features built-in PoE technology, which powers the receiver over Cat5e/6/6a cable, eliminating the need for an external power source.

You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature(@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports(ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal.

The plug-and-play BHDBT-K-SPI supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Attach the transmitter and receiver units to a wall, rack or pole with the included mounting hardware.

Manufacturer Part Number
BHDBT-K-SPI
EAN/UPC
0037332189516,037332189516
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 1.5A; Output: 48V, 1.04A, 4.5 ft.
Accessories Type: Extender


CONNECTIONS

Connector A: (2) HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Connector C: (4) 3.5MM (FEMALE)
Connector D: (1) DB9 (FEMALE)
Ports: 1
Other Ports: (1) DB9 (MALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty