ProLite X4071UHSU-B1 Widescreen LCD Monitor

Stylish 40” screen with 4K resolution and USB hub

The ProLite X4071UHSU-B1 is an impressive 4K (3840 x 2160) monitor, offering a gigantic viewable area with 4 times more information and work space than a Full HD screen. Due to the high DPI (dots per inch) the monitor displays an incredibly sharp and crisp image. The VA panel technology offers exceptional colour performance, high contrast (5000:1) and wide viewing angles. PIP and PBP features allow users to easily create their own work space by displaying and manipulating multiple applications. USB 3.0 HUB, integrated speakers, headphone socket and hook, ensure compatibility across various devices and media platforms for a real multimedia experience. The ProLite X4071UHSU-B1 suits a massive range of applications including desktop publishing, CAD/CAM drawing, gaming, photographic and web design.

Manufacturer Part Number
X4071UHSU-B1
EAN/UPC
4948570114344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

DISPLAY CHARACTERISTICS

Diagonal 39.5"; 100.3cm
Panel MVA
Display area h x w 485.35 x 878.11 mm; 19.1" x 34.6"
Response time 3 ms
Static contrast 5 000 : 1 typical
Advanced contrast 12 000 000 : 1 ACR
Brightness 350 cd/m² typical
Viewing zone horizontal/vertical: 178°/ 178°; right/left: 89°/ 89°; up/down: 89°/ 89°
Display colour 1.07G (10-bit) million
Pixel pitch h x v 0.229 x 0.225 mm
Native resolution 4K 3840 x 2160 ( 8.3 megapixel)
Resolutions VGA (max. 2048 x 1152 @60Hz), HDMI1 (max. 3840 x 2160 @60Hz), HDMI2 (max. 3840 x 2160 @30Hz, 1920 x 2160 @60Hz, 1920 x 2160 @60Hz), HDMI2/MHL (max. 1920 x 1080 @60Hz), HDMI3 (max. 3840 x 2160 @30Hz, 2560 x 1440 @60Hz, 1920 x 2160 @60Hz)
Horizontal sync 30 - 135 KHz
Vertical sync 24 - 75 Hz
Synchronization Separate Sync
Aspect ratio 16 : 9
Maximum resolution VGA: 2048 x 1152 @60Hz, HDMI: 3840 x 2160 @60Hz, DisplayPort 3840 x 2160 @60Hz ( 8.3 megapixel)
PIP (Picture in Picture) PiP, PbP
INTERFACES / CONNECTORS / CONTROLLERS
Analog input connector VGA
Digital input connector 2xHDMI, 1xHDMI/MHL, DisplayPort
HDCP yes
Headphone connector Yes
Output connector headphone socket
Inputs RS232C
USB hub UP 1 x USB 3.0 / DOWN 2 x USB 3.0
SPECIAL FEATURES
Apple - Mac All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play VESA DDC2B™
Controls Via OSD in 10 languages (EN, FR, DE, NL, PL, CZ, IT, RU, JP, Chinese (traditional and simplified)) and 5 front controls (Power, Input/Select, Up, Down, Menu)
User controls input, picture (picture format, brightness, contrast, sharpness, OD, Adv. contrast, ECO mode, X-Res technology), PiP/PbP (PiP/PbP mode, sub win input, PiP size, PiP position, swap), audio (volume, mute, audio input), color (warm, normal, cool, user color, i-Style color, blue light reducer), language, OSD settings (OSD H. position, OSD V. position, OSD background, OSD time out), setup menu (geometry, DP format, HDMI1 format, opening logo, LED, auto pow. off, memory recall, information)
Speakers 2 x 6 W (Stereo)
Anti-theft-device Kensington-lock™ prepared
Certificates CE, TÜV-Bauart, VCCI-B, CU, PSE
VESA mounting 200 x 400 mm
Colour Black
External controls yes
ACCESORIES
Driver Windows 95 / 98 / 2000 / ME / XP / Vista/ 7 / 8/ 10
Included accessories power cable, HDMI cable, mDP-DP cable, DisplayPort cable, RS232C cable, USB cable, audio cable, stand base (2pcs), screw for stand fixing (2pcs), remote control, safety guide, quick start guide
POWER MANAGEMENT
Power supply AC 100 - 240 V, 50 / 60 Hz
Power Supply Unit internal
Power usage 60 W typical; max. 0.5 W in Power management mode
Power management VESA DPMS™, Energy Star
EU ENERGY EFFICIENCY LABEL
Energy efficiency class B
On Mode Power Consumption 67.7W
Annual Energy Consumption 99 kWh/annum*
Visible Screen Diagonal 100 cm; 39.5"; ( 40'' segment )
This is information under Regulation (EU) No 1062/2010.
EPEAT SILVER
EPEAT EPEAT is a comprehensive environmental rating that helps identify greener computers and other electronic equipment. The Silver certification means the monitor meets all required criteria plus at least 50% of the optional requirements. EPEAT Silver is valid in countries where iiyama registers the product.
DIMENSIONS / WEIGHT
Dimensions w x h x d 906.5 x 577 x 238.5 mm
Weight 12.2 kg