4-bay Compact & Fanless Quad-core Industrial NAS for Harsh Environments

The IS-453S is a robust all-in-one industrial NAS designed for reliable operations in harsh environments. Featuring a fanless design with high vibration and impact resistance, the IS-453S is ideal for factories, warehouses, and transportation with operating temperatures between -40°C and 50°C (-40°F to 122°F). The IS-453S delivers high performance with persistent throughput and provides a comprehensive storage solution.

  • File sharing, backup, disaster recovery, and data security management
  • AES-NI hardware-accelerated encryption for efficient cryptographic performance with up to 224 MB/s
  • Run multiple Windows®, Linux®, UNIX® and Android™ based virtual machines with the Virtualization Station
  • Enjoy LXC and Docker® lightweight virtualization technologies with the Container Station
  • Comprehensive surveillance solution with 24/7 security
  • Suitable for creating outdoor advertisements with the Signage Station
  • Play 1080p videos with the HD Station via HDMI output
  • Scale up to 12 drives with a QNAP UX-800P expansion enclosure
Designed for a wide range of temperatures and environments

Built with high-quality aluminum materials for maximum heat dissipation, the IS-453S has been designed to operate perfectly in non-office environments. Withstanding temperatures between -40°C and 50°C (-40°F to 122°F) it is the ideal choice for networked storage across a wide range of platforms such as factories & industrial settings, transportation and other environments that are exposed to the elements.

Rock-solid & fanless design

Engineered to perfection with a rugged body and no moving parts, the fanless IS-453S is designed to withstand dust, rust, vibration and impact for reliable and energy-saving operations within even the most extreme environments.

Compliant with the military-grade MIL-STD-810G-514.6E-1 simulation test for anti-vibration, the all-metal construction of the IS-453S can withstand shock impact while still providing continuous operation.

Quad-core CPU & AES-NI hardware-accelerated encryption

The IS-453S delivers ultra-high performance achieving speeds of up to 224 MB/s read and up to 222 MB/s write. It is powered by an energy-efficient, industrial-grade 22nm 64-bit Intel® quad-core 1.91 GHz SoC processor with 2GB / 8GB DDR3L RAM (expandable to 8GB), and features dual Gigabit LAN ports to maximize system bandwidth. The IS-453S's hardware-accelerated encryption with AES-NI provides unmatched encryption performance of up to 224 MB/s, boosting system performance & security while ensuring the safety of sensitive business data stored in the IS-453S.

Cross-platform file sharing, centralized data storage

The IS-453S supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac® and Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored in the NAS and protected by an integrated antivirus solution. Windows AD® and LDAP services enable system administrators to configure user permissions using existing Windows AD® servers, LDAP servers or NAS build-in LDAP services. The IS-453S supports SAMBA v4 and can act as a domain controller for Windows®.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator supports real-time and scheduled data backup on Windows® including Outlook email archiving. Time Machine® is also supported to provide Mac® OS X users with an effortless solution to back up data to the IS-453S. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Manufacturer Part Number
IS-453S-8G-US
EAN/UPC
0885022008971,885022008971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: IS-453S-2G | IS-453S-8G
CPU: 22nm Intel® Atom™ quad-core 1.91GHz

Floating Point Unit: ✔

Hardware Encryption: ✔ (AES-NI)

GPU: 7th generation Intel® HD Graphics
System memory: IS-453S-2G: 2GB (1 x 2GB)
IS-453S-8G: 8GB (2 x 4GB)
Memory Expandable Up To: 8GB
Total Memory Slots: 2, SODIMM DDR3L-1333/1600
(For dual-DIMM configurations, you must use a pair of identical DDR3L modules.)
Flash Memory: 512MB
Hard Disk Drive: 4 x 2.5" SATA SSD/HDD, hot-swappable
LAN Port: 2 x Gigabit RJ-45 Ethernet port
USB Port: 2 x USB 3.0 port; 2 x USB 2.0 port
Video Output: 1 x HDMI, up to 1080p support
LED Indicators: Status, USB, HDD 1-4
Buttons: System: Power button, Reset button
Other Interface: Kensington security slot
Alarm Buzzer: System warning
Form Factor: Desktop; Wall-mount and din-rail mount support with optional accessories
Dimensions: 59 (H) x 180 (W) x 247 (D) mm
2.32 (H) x 7.09 (W) x 9.72 (D) inch
Weight: Net weight: 1.11 kg (2.45 lbs)
Gross weight: 3.2 kg (7.05 lbs)
Power Consumption: HDD Sleep mode: 9.01 W
In Operation: 10.04 W
S3 sleep: 0.82 W
Operating Temperature: -40˚C ~ 50˚C (Please note: Industrial SSDs are required to meet this condition, please refer to the compatibility list https://www.qnap.com/compatibility)
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power: Power 1: DC power jack, external power adaptor, 12V, 90W, Input: 100-240V
Power 2: 4-pin terminal block, 9-36V DC
Fan: Fanless design