Turbo NAS TS-653A NAS Server

The TS-653A NAS server is designed to grow alongside with small and medium businesses, allowing its users to use the NAS as a storage device, but also a multitasking and multifunctional light-weight server. Not only is the TS-653A reliable, it is also packed with business-critical features such as LUN/ Volume Snapshot – allowing files/folders to revert to a previous state in case of any corruption, or file-loss. The TS-653A is powered by the latest Quad-core Intel® Celeron® N3150 CPU which allow users enjoy 4K (H.264) video playback and 1080P/4K video real-time transcoding right from the NAS to an HD/4K display.

Some useful specs/features include:

  • NAS and iSCSI-SAN unified storage solution for server virtualization
  • Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
  • AES-NI hardware-accelerated encryption for efficient cryptographic performance up to 416 MB/s
  • Supports hardware decoding and transcode 4K (H.264) videos on-the-fly or offline
  • Dual HDMI outputs for switching between mirroring and extended desktop options
  • Supports the Linux® OS with direct output via HDMI
  • Equipped with 24-bit digital to analog converter (DAC) for amplifier and clear audio
The beginning of a new era

Powered by the latest 14 nm Intel® Celeron® N3150 quad-core 1.6GHz processor, dual-channel 4/8GB DDR3L-1600 RAM (upgradable to 8GB), 4 Gigabit LAN ports and SATA 6Gb/s, the TS-653A can deliver up to 416 MB/s read speeds. The TS-653A can automatically increase the processor's clock rate from 1.6GHz to 2.08GHz when performing CPU-intensive tasks. The TS-653A features Intel® AES-NI hardware-accelerated encryption engine to drive transfer speeds of up to 416 MB/s with AES 256-bit encryption for both full NAS volume and shared folders, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-653A.

Superior real-time and offline 4K video transcoding

Featuring advanced 8th-generation Intel® HD Graphics, the TS-653A supports 4K (H.264) hardware decoding and delivers superior real-time 4K (H.264) and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. With offline transcoding, even when you can only connect using a low-speed Internet connection, you can still enjoy smooth video playback via File Station, Video Station, and the Qfile mobile app by selecting a pre-rendered lower resolution video. The TS-653A also allows you to set a dedicated folder for automatic video transcoding.

QTS 4.2 – Simple, convenient and efficient

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.

Manufacturer Part Number
TS-653A-8G-US
EAN/UPC
0885022009930,885022009930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TS-653A-4G | TS-653A-8G
CPU: 14 nm Intel® Celeron® N3150 1.6GHz quad-core processor (burst up to 2.08GHz)

Floating Point Unit: ✔

Hardware Encryption: ✔ (AES-NI)

GPU: 8th generation Intel HD Graphics
System memory: TS-653A-4G: 4GB (2 x 2GB)
TS-653A-8G: 8GB (2 x 4GB)
Memory Expandable Up To: 8 GB
Total Memory Slots: 2, SODIMM DDR3L-1600
(*For dual-DIMM configurations, you must use a pair of identical DDR3L modules.)
Flash Memory: 512MB
Maximum Number of Hard Drive: 6
Hard Disk Drive: Hot-swappable 3.5" or 2.5" SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
LAN Port: 4 x Gigabit RJ-45 Ethernet port
USB: 4 x USB 3.0 port (Front:1, Rear:3)
Support USB printer, pen drive, and USB UPS etc.
Video Output: 2 x HDMI, up to 4K 2160P Ultra HD support
Audio Input: 2 x 6.3mm microphone jacks (dynamic microphones only)
Audio Output: Line Out Jack (for amplifier or headphone amplifier)
LED Indicators: Status, USB, HDD 1-6
LCD Panel: Mono-LCD display with backlight
Buttons: System: Power button, USB one-touch-backup button, Reset button
IR Receiver: ✔, Support QNAP RM-IR002 Remote Control and RM-IR003 Remote Control
Other Interface: Kensington security slot, console port (system maintenance)
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 175(H) x 257(W) x 235(D) mm
6.89(H) x 10.12(W) x 9.25(D) inch
Weight: Net: 5.2 kg (11.46 lbs)
Gross: 6.5 kg (14.33 lbs)
Power Consumption (W): System sleep mode: 1.7W
HDD standby 32.02W
In operation: 51.16W
Temperature: 0-40˚C
Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Supply: ATX 240W, 110-240V AC, 50-60Hz, 5A
Fan: 2 x 9cm quiet cooling fan (12V DC)