LTO Ultrium-7 Data Cartridge

Meeting the Needs of a Broad Market

WHY CHOOSE QUANTUM LTO ULTRIUM MEDIA

  • Quantum’s LTO Ultrium media is manufactured to the highest industry standards for quality and reliability ensuring high performance and durability, whether utilized for primary backup or long-term archive.
  • A pioneer of the LTO Consortium, Quantum is committed to the continued development of the LTO platform. Quantum’s comprehensive media quality monitoring and extensive interoperability testing ensures cross-platform compatibility, optimal performance, and reliability whether you’re using a Quantum tape drive, library, or other LTO-compatible hardware.
  • Quantum’s LTO Ultrium media is compliant with all Media Integrity Analysis utilities. However, use Quantum LTO Ultrium media with Quantum’s Advanced Media Usage Report and Extended Data Life Management (EDLM), and you add another level of protection throughout the lifecycle of your data. Media analysis and usage reports provide a view of the media condition for an entire media pool used within a specific tape library, even those in off-site storage. EDLM is a unique Scalar® automation feature designed to ensure the media integrity of cartridges placed in long-term archival or vaulted storage and are no longer used during normal operations. When your critical data is involved, it’s important to have a complete health record of your media.
  • LTO Ultrium WORM (Write Once, Read Many) media cartridges are available to meet today’s stringent regulatory and compliance requirements. Combined with native AES 256-bit encryption on LTO-7, LTO-6, LTO-5, and LTO-4 drives, WORM cartridges physically prevent data from being overwritten or tampered with, providing a reliable, accurate, and scalable data integrity solution.
  • Quantum’s LTO media offering supports your comprehensive, “edge-to-core” backup, recovery, and archive strategy. When you use Quantum media and hardware, you get the added assurance of over 30 years of storage experience and service behind the entire solution.
QUANTUM OFFERS COMPLIMENTARY VALUE-ADDED SERVICES TO SAVE YOU TIME AND MONEY MANAGING YOUR MEDIA
Have you ever spent hours unpacking, labeling, and loading media into your library? Why waste IT resources unpacking boxes and labeling cartridges? Your time and your data are valuable. We understand that.
  • Allow Quantum to pre-label your data cartridges with your requested bar code label sequences and color scheme. They will arrive ready to load into the library.
No need for individual cartridge cases? No problem! We offer “library packaging” to save you time!
  • This eco-friendly bulk packaging option protects cartridges during shipment and storage without the individual cartridge cases. This allows quicker access to the cartridges to expedite loading into automation slots/trays—and it results in less waste.
Combine bar code labeling with library packaging and save even more time!

Manufacturer Part Number
MR-L7MQN-02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS
Tape Width: 12.65mm (0.50”)
Cartridge Dimensions:
21.5x105.4x102.0mm
(0.85”x 4.15”x4.02”)
[W x H x L]

OPERATING ENVIRONMENT
Temperature: 10 - 45°C (50 - 113°F)
Humidity: 10 - 80%RH

READ/WRITE COMPATIBILITY

Read/write compatibility between generations of drives and formats is as follows:

An Ultrium drive reads data from a cartridge in its own generation and at least the two prior generations. For example, an LTO-7 drive can read data from an LTO-7, LTO-6 and LTO-5 data cartridge.

An Ultrium drive writes data to a cartridge in its own generation and to a cartridge from the immediate prior generation in the prior generation format. For example, an LTO-7 drive can write data to an LTO-7 and LTO-6 data cartridge.

STORAGE ENVIRONMENT – ARCHIVE
Temperature: 16 – 25 °C (61 - 77°F)
Humidity: 20 – 50%RH
(Not applicable for cleaning cartridge)

LTO ULTRIUM MEDIA PRODUCT SERVICE AND SUPPORT
Quantum LTO Ultrium cartridge tapes are free from defects in material and manufacturing at the time of purchase. This limited lifetime warranty extends to the original end-user purchaser of the product and is not assignable or transferable to any subsequent purchaser or end-user. Visit our website for more information.