Meeting the Needs of a Broad Market
WHY CHOOSE QUANTUM LTO ULTRIUM MEDIA
Note:
DIMENSIONS
Tape Width: 12.65mm (0.50”)
Cartridge Dimensions:
21.5x105.4x102.0mm
(0.85”x 4.15”x4.02”)
[W x H x L]
OPERATING ENVIRONMENT
Temperature: 10 - 45°C (50 - 113°F)
Humidity: 10 - 80%RH
READ/WRITE COMPATIBILITY
Read/write compatibility between generations of drives and formats is as follows:
An Ultrium drive reads data from a cartridge in its own generation and at least the two prior generations. For example, an LTO-7 drive can read data from an LTO-7, LTO-6 and LTO-5 data cartridge.
An Ultrium drive writes data to a cartridge in its own generation and to a cartridge from the immediate prior generation in the prior generation format. For example, an LTO-7 drive can write data to an LTO-7 and LTO-6 data cartridge.
STORAGE ENVIRONMENT – ARCHIVE
Temperature: 16 – 25 °C (61 - 77°F)
Humidity: 20 – 50%RH
(Not applicable for cleaning cartridge)
LTO ULTRIUM MEDIA PRODUCT SERVICE AND SUPPORT
Quantum LTO Ultrium cartridge tapes are free from defects in material and manufacturing at the time of purchase. This limited lifetime warranty extends to the original end-user purchaser of the product and is not assignable or transferable to any subsequent purchaser or end-user. Visit our website for more information.