Carrier Class Point-to-Point Gigabit Radio

Revolutionary Wireless Technology

Introducing airFiber®, a truly revolutionary Point-to-Point wireless platform from Ubiquiti Networks™. Housed in a compact, highly efficient form factor, airFiber delivers amazing wireless gigabit+ performance, low latency, and long range. airFiber ushers in a new era in price-disruptive wireless technology ideal for carrier backhaul, building-to-building enterprise use, or public safety applications.

Efficient by Design

Every detail of airFiber was designed and engineered by the Ubiquiti R&D Team. From the silicon chip up to the innovative split-antenna architecture, the Ubiquiti R&D Team created airFiber to deliver superior throughput with efficiency. airFiber was purpose‑built to create a high performance backhaul.

Manufacturer Part Number
AF-5 US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating Frequency

AF5
FCC 15.247, 15.407, IC RSS 210: 5470 - 5600 MHz, 5650 - 5850 MHz
ETSI EN 301 893, EN 302 502: 5470 - 5875 MHz
Other Regions: 5470 - 5950 MHz

AF5U
FCC 15.247, IC RSS 21: 5725 - 5850 MHz
ETSI EN 302 502: 5725 - 5875 MHz
Other Regions: 5725 - 6200 MHz

Dimensions:  938.4 x 468.4 x 281.4 mm

Weight: 16 kg (Mount included)

Max. Power Consumption: 40 W

Power Supply: 50V, 1.2A PoE GigE Adapter (Included)

Power Method Passive Power over Ethernet (42-58VDC)

Certifications: CE, FCC, IC

Mounting: Pole Mount Kit (Included)

Wind Loading 194 lbf @ 125 mph

Wind Survivability 125 mph

Operating Temperature -40 to 55°C

LEDs

  • (12) Status LEDs:
  • Data Port Link/Activity
  • Data Port Speed
  • Management Port Link/Activity
  • Management Port Speed
  • GPS Synchronization
  • Master/Slave
  • Link Status
  • Modulation Mode 0.25x to 4x, 6x, 8x, Overload
  • Remote and Local Displays (Calibrated Signal Strength)
Interface

Data Port (1) 10/100/1000 Ethernet Port

Management Port (1) 10/100 Ethernet Port

Auxiliary Port (1) RJ-12, Alignment Tone Port

System


Maximum Throughput: 1.0+ Gbps

Maximum Range: 100+ km (Dependent on Regulatory Region)

Packets per Second: 1+ Million

Encryption: 128-Bit AES

Forward Error Correction: 164/205

Cyclic Prefix: 1/16 Fixed

Uplink/Downlink Ratio: 50% Fixed

Radio Frame Synchronization: GPS

Dynamic Frequency Selection
AF5: CE, FCC/IC
AF5U: CE, (FCC/IC Not Applicable)