16GB DDR4 SDRAM Memory Module

This Industry Standard 16GB DDR4-2133MHz Dual Rank Unbuffered 1.2V 260-pin CL15 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AA2133D4DR8S/16G
EAN/UPC
0821455539415,821455539415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL15
Chip By Value: x8
Compatible OEM: Industry Standard
Compatible With OEM Part Number(s): 4X70J67436
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: No
Form Factor: SODIMM
Kit: No Kit - 1 Piece
Memory Size: 16GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 260
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Dual
Speed: 2133MHz
Technology: DDR4
UNSPSC Code: 43201402
UPC Code: 821455539415