32GB DDR3 SDRAM Memory Module

This IBM 46W0678 compatible 32GB DDR3-1600MHz quad rank load-reduced ECC 1.35V 240-pin CL11 factory original LRDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
46W0678-AM
EAN/UPC
0821455508817,821455508817
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL11
Chip By Value: x4
Compatible OEM: IBM®
Compatible With OEM Part Number(s): 46W0678
DIMM Type: Load-Reduced
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: LRDIMM
Kit: No Kit - 1 Piece
Memory Size: 32GB
Memory Speed: DDR3-1600MHz
Memory Voltage: 1.35V
Pins: 240
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Quad
Speed: 1600MHz
Technology: DDR3
UNSPSC Code: 43201402
UPC Code: 821455508817