This IBM® 00D5026 compatible 4GB DDR3-1600MHz single rank registered ECC 1.35V 240-pin CL11 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency: CL11
Chip By Value: x4
Compatible OEM: IBM®
Compatible With OEM Part Number(s): 00D5026
DIMM Type: Registered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: RDIMM
Kit: No Kit - 1 Piece
Memory Size: 4GB
Memory Speed: DDR3-1600MHz
Memory Voltage: 1.35V
Pins: 240
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Single
Speed: 1600MHz
Technology: DDR3
UNSPSC Code: 43201402
UPC Code: 821455508770