8X Serial ATA DVD+/-RW Drive

The Dell™ 8X Serial ATA DVD±RW allows you to enjoy crystal clear color, picture and sound clarity of your favorite CD's/DVD's on your PC. This DVD drive can read/write CD's/DVD's disks effectively - providing users with full optical read/write capability in a single device.

Manufacturer Part Number
318-3174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: DVD±RW drive - internal

Interface: Serial ATAOptical Storage:

DVD±RW Read Speed: 8x (DVD)

General

Device Type: DVD±RW drive - internal

Interface: Serial ATA

Optical Storage

Type: DVD±RW

Read Speed: 8x (DVD)

Supported Media Types: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+RW, DVD+R

Expansion / Connectivity

Compatible Bays: Front accessible