Small Form-factor Pluggable (SFP+) Hot-Swap Adapter Card

The Small Form-factor Pluggable (SFP+) Adapter Card from Dellâ„¢ is ideal for connecting your server to your network. The Adapter Card proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
331-8190
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Expansion module

Form Factor: Plug-in module

Data Link Protocol: 10 GigE

General

Device Type: Expansion module

Form Factor: Plug-in module

Networking

Connectivity Technology: Wired

Data Link Protocol: 10 GigE

Expansion / Connectivity

Expansion Slots: 4 (total) / 4 (free) x SFP+