2 GB SD Card for Select Dell PowerEdge Servers M420/ R520/ R910/ T260

  • Offers up to 2 GB of data storage
  • Provides easy of transfer data, music and images from PC to PC
  • Portable re-usable Storage Device

Manufacturer Part Number
342-1628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Product Type: Flash memory card
Form Factor: SD Memory Card
Storage Capacity: 2 GB

General

Product Type: Flash memory card
Storage Capacity: 2 GB
Compatibility: Non-specific

Memory
Form Factor:
SD Memory Card