Broadcom 57810 10Gigabit Ethernet Card

The Broadcom 57810 DP 10Gb SR/SFP+ Converged Network Adapter from Dell™ is responsible for connecting your desktop and server to your network. It offers Dual Direct Attach / SFP+ ports and provides Integrated Dual 10 Gbps MAC with Single Root IO Virtualization. The Broadcom 57810 offers Single Root IO Virtualization, On-Chip TOE (TCP/IP Offload Engine), Network Partitioning and also Support for LifeCycle Controller 2.0 This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system

Manufacturer Part Number
430-4764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Device Type: Network adapter
  • Form Factor: Plug-in card
  • Interface (Bus) Type: PCI Express 2.0 x8
  • Ports: 10Gb Ethernet x 2
  • Dimensions (WxDxH): 2.7 in x 6.6 in
  • Data Link Protocol: 10 GigE
  • Data Transfer Rate: 10 Gbps
  • Network / Transport Protocol: TCP/IP, IPX/SPX, NetBEUI/NetBIOS, IP/IPX, CSMA/CA
  • Processor: 1 - Broadcom
  • Compliant Standards: IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3ad (LACP), IEEE 802.3ae, IEEE 802.1ab (LLDP)
  • System Requirements: SuSE Linux Enterprise Server 11, Microsoft Windows Server 2008 R2, SuSE Linux Enterprise Server 10, Red Hat Enterprise Linux 5, Microsoft Windows Server 2008, Red Hat Enterprise Linux 6, Citrix XenServer 6.0
  • Manufacturer Warranty: 1 year warranty
General
  • Device Type: Network adapter
  • Form Factor: Plug-in card
  • Interface (Bus) Type: PCI Express 2.0 x8
Networking
  • Ports: 10Gb Ethernet x 2
  • Connectivity Technology: Wired
  • Data Link Protocol: 10 GigE
  • Data Transfer Rate: 10 Gbps
  • Network / Transport Protocol: TCP/IP, IPX/SPX, NetBEUI/NetBIOS, IP/IPX, CSMA/CA
  • Features: Flow control, VLAN support, TCP/IP offloading, PXE support, Receive Side Scaling (RSS), Advanced Error Reporting (AER)
  • Compliant Standards: IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3ad (LACP), IEEE 802.3ae, IEEE 802.1ab (LLDP)
Processor / Memory
  • Processor: 1 - Broadcom
Expansion / Connectivity
  • Interfaces: 2 x 10Gb Ethernet - SFP+
  • Compatible Slots: 1 x PCI Express 2.0 x8
Miscellaneous
  • Compliant Standards: ACPI 2.0, FCC Class A certified, UL, VCCI, C-Tick, BSMI, RoHS, KC
Software / System Requirements
  • OS Required: SuSE Linux Enterprise Server 11, Microsoft Windows Server 2008 R2, SuSE Linux Enterprise Server 10, Red Hat Enterprise Linux 5, Microsoft Windows Server 2008, Red Hat Enterprise Linux 6, Citrix XenServer 6.0
Dimensions & Weight
  • Depth: 2.7 in
  • Height: 6.6 in
Manufacturer Warranty
  • Service & Support: 1 year warranty
  • Service & Support Details: Limited warranty - 1 year
Environmental Parameters
  • Min Operating Temperature: 32 °F
  • Max Operating Temperature: 131 °F