Program AE
Note:
Image Sensor
Sensor Type
1/2.3″ (Approx. 7.76mm) CCD
Effective Pixel
Approx. 16.2 Mega pixels
Total Pixel
Approx. 16.6 Mega pixels
Lens
Focal Length
Samsung 10x Zoom Lens f = 4.3 ~ 43mm (35mm film equivalent: 24 ~ 240mm)
F No.
3.1 (W) ~ 6.3 (T)
Optical Zoom
10x Optical Zoom
digital zoom
Still Image mode: 1.0x ~ 5.0x (Optical * Digital: 50x), Intelli-Zoom: 2.0x (Optical * intelli: 20x)
SHOW MORE SPECSExpand
Image Stabilization
Mode
Optical Image Stabilisation
Display
Type
TFT LCD
Size
75.0 mm (3.0"), 230K dots
Focusing
Type
TTL Auto Focus (Centre AF, Multi AF, Tracking AF, Face Detection AF), Manual Focus
Range
Normal: 80cm ~ Infinity (Wide), 250cm ~ Infinity (Tele) Macro: 5cm ~ 80cm (Wide), 130cm ~ 250cm (Tele) Auto Macro: 5cm ~ Infinity (Wide), 130cm ~ Infinity (Tele)
Shutter Speed
Shutter Speed
Smart Auto: 1/8 ~ 1/2,000 seconds, Program: 1 ~ 1/2,000 seconds, Night: 16 ~ 1/2,000 seconds, Fireworks: 2 seconds
Exposure
Control
Program AE
Metering System
Multi, Spot, Centre-weighted, Face Detection AE
Compensation
±2EV (1/3EV steps)
ISO Equivalent
Auto, 80, 100, 200, 400, 800, 1600, 3200
Flash
Mode
Auto, Auto & Red-eye reduction, Fill-in flash, Slow sync, Flash Off, Red-eye fix
Range
Wide: 0.2m ~ 3.3m (ISO Auto), Tele: 0.5m ~ 1.6m (ISO Auto)
Recharging Time
Approx. 4 seconds
White Balance
Mode
Auto WB, Daylight, Cloudy, Fluorescent_H, Fluorescent_L, Tungsten, Custom
Still Image
Mode
Smart Auto, Program, Scene, Photo Filter, Split Shot, Motion Photo, Close up, Magic Frame, Live Panorama, Beauty Shot, Night shot * Scene: Landscape, Text, Sunset, Dawn, Backlight, Beach & Snow * Smart Auto: Portrait, Night Portrait, Night, Backlight Portrait, Backlight, Landscape, White, Macro, Macro Text, Tripod, Action, Macro Colour, Natural Green, Blue Sky, Sunset Sky, Fireworks, Candle, Spotlight, Spotlight (Macro), Spotlight (Portrait) * Continuous: Single, Continuous, Motion Capture, AEB * Photo Filter: Miniature / Vignetting / Ink Painting / Oil Painting / Cartoon / Cross Filter / Sketch / Soft focus / Fish Eye / Old Film / Half Tone Dot / Classic / Retro / Zooming Shot * Self timer: Off, 10 seconds, 2 seconds, Double (10 seconds, 2 seconds)
Image Play
Image Play
Single image, Thumbnails, Advanced Slide Show, Movie Clip
Date Imprinting
Date Imprinting
Date&Time, Date, Off (user selectable)
Movie Clip
Recording
* Smart Movie: Landscape, Blue Sky, Natural Green, Sunset
* Movie Size: 1280 x 720 (30fps), 640 x 480 (30fp), 320 x 240 (30fps), 240 web* 10x optical zoom (Max. recording time: 20 minutes)
* Voice recording: Sound Alive On / Sound Alive Off / Mute, CAF On / off
Effect
* Smart Filter: Miniature, Vignetting, Half Tone Dot, Sketch, Fish-eye, Classic, Retro, Palette Effect 1, Palette Effect 2, Palette Effect 3, Palette Effect
Edit
Still Image Capture / Time Trimming
Storage
Media
* Internal memory: Approx 9.5MB,
* External memory: Micro SDHC (up to 32GB guaranteed), Micro SDHC (up to 2GB guaranteed), Micor SDXC (up to 64GB guaranteed)
File format
* Still Image: JPEG (DCF), EXIF 2.21, GIF
* Movie Clip: MP4 (H.264), Audio: AAC
Image Size
16M: 4608 x 3456 / 14MP: 4608 x 3072 / 12MW: 4608 x 2592 / 10M: 3648 x 2736 / 5M: 2592 x 1944 / 3M: 1984 x 1488 / 2MW: 1920 x 1080 / 1M: 1024 x 768
Interface
Digital Output Connector
USB 2.0
Audio
Microphone: MonoInternal Speaker: Mono
Video Output
AV: NTSC, PAL (User selectable)
DC power input
5.0V
Power
Power SourceType
Rechargeable battery: BP70A Connector Type: micro USB (5 pin)
Physical Specification
DimensionDimension (WxHxD)
98.0 x 57.9 x 16.5 (27.0)mm
Weight
131g (without battery and memory card media)
Operating Temperature
0 ~ 40°C
Operating Humidity
5 ~ 85%
S/W and PC OS
Bundle PC S/W
I-Launcher
Compatible OS
Windows XP SP2 / Vista / 7 / 8
System Requirement in general
For Macintosh
Power Mac G3 or later Mac OS 10.5 or higher Minimum 256MB RAM 110MB of available hard-disk space USB port CD-ROM drive
For Windows
PC with processor better than Intel Core 2 Duo 1.66GHz / AMD Athlon X2 Dual-Core 2.2GHz or higher Minimum 512MB RAM (Over 1GB recommended) Windows XP SP2 / Vista / 7 / 8 250MB of available hard-disk space (Over 1GB recommend) USB 2.0 port CD-ROM drive nVIDIA Geforce 7600GT or later / Ati X1600 series or later 1024 x 768 pixels, 16-bit colour display compatible monitor (1280 x 1024, 32-bit colour display recommended) Microsoft DirectX 9.0c or later
Wireless
Wireless
MobileLink, Remote Viewfinder, Auto Backup, Email, SNS & Cloud, AllShare Play, AutoShare, Wi-Fi Direct, S/W Upgrade Notifier