AG2 Anti-Glare Screen Protector for Apple iPad Pro

This is a AG2 Anti-Glare Screen Protector for Apple iPad Pro. This protector uses the latest generation of our AG2 Anti-Glare coating, which is a high-clarity matte finish. It blurs reflections at an even higher rate than before, and also provides stellar clarity and minimal distortion on the latest high resolution density HD screens. The increased and refined matte surfacing also hides fingerprints better than before, and still provides a pleasant touch texture.

The Protector uses silicone glue for a secure, residue free attachment, and it can be easily removed and reapplied if necessary. Besides the screen protector, we have also included a micro-fiber cleaning cloth and a dust isolation sheet to help prepare your screen for installation. In-depth video tutorials are available on this site to walk you through installation and trouble-shooting. The Screen Protector is very slim, so it is fully compatible with the capacitive touch-screen and many cases and accessories for the Apple iPad Pro tablet.

Manufacturer Part Number
RT-SPIPADP02
EAN/UPC
0872621008761,872621008761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: .55 lbs
Manufacturer Brand: Apple, iPad
Device Category: Tablet
Product type: Screen Protector, Anti-Glare, AG2 Anti-Glare
Diagonal Screen Size: 11 to 14 inch