USB-C to HDMI, VGA, Ethernet, or USB-A Adapter Kit for Chromebook Pixel

The Chromebook Pixel adapter kit offers the connections you need while on-the-go. Bringing your own device to a meeting or presentation is an everyday occurrence, being able to connect to nearly any display is crucial. The USB-C to HDMI and USB-C to VGA adapters allow the Chromebook Pixel to connect to a VGA or HDMI input of a projector, monitor, or HDTV. The Gigabit Ethernet adapter offers up to 1000Mbps over Ethernet to nearly any desk, terminal, or office. Knowing that you have enough ports to support all your devices is certain when you plug in the USB-C to 4-Port USB-A hub. Whether you are out in the field presenting, hot-desking or at home streaming movies this adapter kit brings you the light-weight, portable, and simplified connectivity that you need.

Mini DisplayPort to HDMI and Mini Display Port to VGA Adapters

Ensure that you have the ability to connect your Chromebook Pixel to nearly any display. On-the-go, presenting, or in a meeting you never know what connections will be available when you are setting up. There is no need to install or update drivers, no need to plug into power, and no need to call IT, just plug in the desired adapter and waste no time inspiring your audience.

Gigabit Ethernet Adapter

As you are traveling you will most likely run into areas where Wi-Fi is not reliable, you may need to enter passwords that constantly change, or you may lose signal all together. Using this adapter with your Chromebook Pixel will ensure that you stay connected in areas with spotty or difficult Wi-Fi by connecting to a hardwired network.

USB 4 Port Hub

This hub offers backward compatibility with USB 3.0, USB 2.0, and USB 1.1 devices. The slim line design maximizes the portability while expanding the capability of a single USB-C port to 4 USB-A ports enabling you to connect your flash drive, mouse, printer, or external hard drive. Pairing this hub to your Pixel provides the functionality you need to compliment your workstation or your BYOD, on-the-go lifestyle.

Manufacturer Part Number
30002
EAN/UPC
0757120300021,757120300021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color: Black
UPC: 757120300021
Warranty: 3 Years
Vendor: C2G
Weight: 1.776 LB

(29326) USB-C to Gigabit Ethernet Network Adapter

Electrical Specifications
• USB specification: USB 3.0
• Power mode: USB bus power 5V
• Supported OS: Windows 7, 8, 8.1, Mac OS

Physical Specifications
• Operating temperature: 10° - 40°C
• Storage temperature: -20° - 70°C
• Approvals: CE, FCC, RoHS
• Housing materials: Plastic
• Housing dimensions (LxWxH): 76.6 x 23.4 x 15.6mm
• Cable length: 2.4 inches
• Ports: USB-C Male, RJ45 Female
• Weight: 27.8g

(29474) USB 3.1 USB-C to HDMI Audio/Video Adapter

Electrical Specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km
Video Specifications
• Maximum resolution: 4k (3840x2160 at 30Hz)
• Features supported: 3D video, HDCP 2.0

Physical Specifications
• Operation temperature: 0° - 50°C
• Storage temerature: -25°C - 70°C
Conductor 1 (2 conductors, 5 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/7/0.12
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm

(29471) USB 3.1 USB-C to VGA Video Adapter

Electrical Specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km

Video Specifications
• Maximum resolution: 1920x1200

Physical Specifications
• Operation temperature: 0° - 50°C
• Storage temperature: -25°C - 70°C
Conductor 1 (3 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/5/0.08 tinned copper
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm

(29327) USB 3.0 USB-C to 4-Port USB-A Hub

Electrical Specifications
• USB specification: USB 3.0
• Power mode: USB bus power 5V, 4A or 5V, 2.5A
• Supported OS: Windows 7, 8, 8.1, Mac OS

Physical Specifications
• Operating temperature: 10° - 40°C
• Storage temperature: -20° - 70°C
• Approvals: CE, FCC, RoHS
• Housing materials: Plastic
• Housing dimensions (LxWxH): 90.6 x 40.5 x 16.0mm
• Cable length: 2.4 inches
• Ports: USB-C Male, 4x USB-A Female