The Apple MacBook adapter kit offers the connections you need while on-the-go. Bringing your own device to a meeting or presentation is an everyday occurrence, being able to connect to nearly any display is crucial. The USB-C to HDMI and USB-C to VGA adapters allow the Apple MacBook to connect to a VGA or HDMI input of a projector, monitor, or HDTV. Whether you are out in the field presenting, at home streaming movies, or hot-desking this adapter kit brings you the light-weight, portable, and simplified connectivity that you need.
Mini DisplayPort to HDMI and Mini Display Port to VGA Adapters
Ensure that you have the ability to connect your Apple MacBook device to nearly any display. On-the-go, presenting, or in a meeting you never know what connections will be available when you are setting up. There is no need to install or update drivers, no need to plug into power, and no need to call IT, just plug in the desired adapter and waste no time inspiring your audience.
Note:
Product Specifications
Color: White
UPC: 757120300038
Warranty: 3 Years
Vendor: C2G
Weight: 0.430 LB
(29475) USB 3.1 USB-C to HDMI Audio/Video Adapter
Electrical Specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km
Video Specifications
• Maximum resolution: 4k (3840x2160 at 30Hz)
• Features supported: 3D video, HDCP 2.0
Physical Specifications
• Operation temperature: 0° - 50°C
• Storage temerature: -25°C - 70°C
Conductor 1 (2 conductors, 5 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/7/0.12
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm
(29472) USB 3.1 USB-C to VGA Video Adapter
Electrical Specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km
Video Specifications
• Maximum resolution: 1920x1200
Physical Specifications
• Operation temperature: 0° - 50°C
• Storage temperature: -25°C - 70°C
Conductor 1 (3 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/5/0.08 tinned copper
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm