MX492 Wireless Office All-In-One Printer

SMALL FOOTPRINT AND BUSINESS QUALITY PRINTING RIGHT FROM YOUR TABLET OR SMARTPHONE

Print from more locations than ever with the MX492 thanks to outstanding connectivity options and the ability to place the printer more places than ever with it’s 30% reduction in size over previous MX models. With Google Cloud PrintTM and AirPrintTM, you can print wirelessly from your compatible smartphone or tablet from virtually anywhere around the office. It’s loaded with timesaving features, as well, including a fully-integrated automatic document feeder which holds up to 20 sheets. Plus, the optional XL ink cartridges mean you can print longer before having to replace your cartridges.

Another great feature of the PIXMA MX492 is My Image Garden software. My Image Garden puts all your favorite printing features, such as Special Filters and Full HD Movie Print, in one convenient software application. It helps you organize your photos with calendar view and facial recognition.

Manufacturer Part Number
0013C022AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Spec

Printer

Print Speed (up to): 4" x 6" Borderless Photo: Approx. 70 seconds4,5
Print Speed (Approx): Black:ESAT: Approx. 8.8 ipm4,5
Color:ESAT: Approx. 4.4 ipm4,5
Number of Nozzles: Color: 960 / Pigment Black: 320 / Total: 1,280
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi3
Black:Up to 600 x 600 dpi3
Ink Compatibility: PG-245XL XL Black Ink Cartridge
PG-245 Black Ink Cartridge
CL-246XL XL Color Ink Cartridge
CL-246 Color Ink Cartridge
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Automatic Sheet Feeder: 100 Sheets
ADF: 20 Sheets
Paper Compatibility: Plain: Plain Paper, High Resolution Paper;
Super High Gloss: Photo Paper Pro Platinum;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster;
Matte: Matte Photo Paper;
Envelope: U.S. #10 Envelope
Printer Features: AirPrint1, Borderless Printing12, Document Printing, Full HD Movie Print13, Special Filters, Google Cloud Print2, My Image Garden7, Photo Printing, Canon PRINT app11, Quiet Mode, Wireless Printing10

Copier:

Copy Speed (up to): ESAT: Color: 3.6 ipm4
Reduction / Enlargement: 25% - 400%
Copy Features: Auto Document Feeder (ADF), AE (Auto Exposure) Copy, Borderless, Fit-to-Page, Preset Copy Ratios, Frame Erase Copy, Zoom

Scanner:

Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: 600 x 1200 dpi (Optical)
19,200 x 19,200 dpi (Interpolated)
ADF: 600 x 600 dpi (Optical)
Scanner Features: Auto Scan Mode9, Network Scan, Push Scan, PDF Password Security, Push Scan, Send to Cloud
Color Depth: 48-bit internal/24-bit external
Max. Document Size: Flatbed: 8x5" x 11.7"
ADF: 8.5" x 14"

Fax:

Modem Speed: 33.6 Kbps (Super G3 color FAX)14
Transmission Speed (approx.): Black: Approx. 3 sec per page15
Color: Approx. 1 min per page15
Memory Capacity: Approx. 50 Pages16
Group Dialing: 19 Locations
Fax Features: Answering Machine Connectivity, Caller Rejection, Check RX Fax Info., Fax Reception Reject, Fax Num¬ber Re-Entry, Memory Transmission, Redial, Remote Reception

General:

Other Features: Full Dot Matrix LCD, Access Point Mode, Dual Color Gamut Processing Technology, Fully Integrated Auto Document Feeder (ADF), Quiet Mode, Canon PRINT app11, Wireless Printing10
OS Compatibility: Computer Operating Systems:
Windows® 8, Windows 8.1, Windows 7,17
Windows 7 SP1, Window Vista SP1, Vista SP2, Windows XP SP3 32-bit17
Mac OS X v10.7.5 - v10.1017
Mobile Operating Systems: iOS, Android,
Windows RT17
Standard Interface: Wireless LAN (IEEE 802.11b/g/n)10
Hi-Speed USB
Dimension (W x D x H): 17.2" (W) x 11.7" (D) x 7.5" (H)
Weight: 13.0 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.19