DTC36U12V-NA3-G 36W Tower UPS

Local Power Source with Battery Backup for Broadband and Telecom Applications

The DTC36U12V-NA3-G FTTx DC power supply and battery backup is designed for desktop and mountable locations inside the home in contrast to traditional out-of-sight locations such as garages, basements, and utility closets. This makes the DTC36U12V-NA3-G unlike any model in the industry and its flexibility allows for reduced installation costs. The model allows providers to install the devices faster and in plain view, where they can be positioned with other utility devices such as phones, cable boxes and home electronics.

The DTC36U12V-NA3-G features an advanced LED and audible indicator system for simple interpretation of the unit’s status. The improved battery maintenance and test algorithm accurately tests and maintains the battery for peak performance with minimal degradation and allows for the greatest utilization of the battery’s capacity.

Manufacturer Part Number
DTC36U12V-NA3-G
EAN/UPC
0649532619139,649532619139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Input:
Voltage Range: 100Vac – 240Vac
Input Frequency Range: 47Hz – 70Hz
Output Ground Reference: Grounded
Input Power Cord : IEC320 / C5 3-Prong Power Cord

Output:
Output Max Power: 36W
On Battery Output Voltage: 12Vdc
Continuous Power Capability: 36W
Efficiency (at Full Load): > 80%

Battery:
Battery Type: Sealed Lead-Acid
Typical Recharge Time: 14 Hours (90% charged)
Number of Batteries: 12Vdc / 7.2AH x 1
Replaceable: Yes

Surge Protection & Filtering:
Lightning / Surge Protection : Yes (6kV @ 8/20?s) per IEEE C62.41.2 and GR-1089

Warning Diagnostics:
Audible Indicator: Utility Failure, Low Battery
LED Indicators: Battery, Mute, DC, AC

Management & Communications:
Auto-Charge: Yes – Thermally compensated
Communication Interface: On Battery, Replace Battery, Missing Battery, Low Battery

Physical:
Maximum Dimensions (HxWxD) (in.): 6.6 x 3.2 x 7.3
Weight (lbs.): 6.9 (with battery)

Environmental:
Operating Temperature: 32°F to 104°F / 0°C to 40°C
Operating Relative Humidity: 0% – 95% non-condensing within enclosure
Storage Temperature: -4°F to 131°F / -20°C to 55°C
Maximum Operating Elevation: 10,000 ft / 3,000 m
Maximum Storage Elevation: 50,000 ft / 15,000 m

Regulatory Approvals:
System : L60950-1 2nd Edition, FCC Part 15 Class B, CISPR 22 Class B

Country Specific Model Numbers:
North American (NEMA 5-15): DTC36U12V-NA3-G
United Kingdom (BS 1363): DTC36U12V-UK3-G
European Schuko (CEE7): DTC36U12V-SC3-G
Australian/New Zealand (AS/NZS): DTC36U12V-AZ3-G
Brazil (NBR 14136): DTC36U12V-BZ3-G