128GB TransMemory U202 USB 2.0 Flash Drive White

Store, transfer and share – with Toshiba's TransMemory™ USB flash drives
Toshiba’s TransMemoryTM family of USB 2.0 Flash Drives offers a reliable and convenient way to store and transport your photos, videos, music, and important files on the go. Works with virtually any devices that have a host USB port, Toshiba’s USB 2.0 Flash drives make it easy to transfer your digital content between various devices so you can share them with your family and friends quickly. They are ideal for the home, office, and school.

Toshiba’s TransMemory™ drive is optimized for devices with USB 2.0 port for high speed data transfer. Also, it is Plug & Play enabled for easy installation that is compatible with both Windows® and Mac® operating systems.

Toshiba NAND Flash Memory is built with leading-edge technology in one of the world’s largest and most advanced NAND flash fabrication facilities. As the inventor of NAND Flash and world’s most experienced NAND Flash manufacturer, Toshiba’s removable storage solutions offer industry-proven quality and reliability with leading speeds, performance, and capacities. Plus, Toshiba’s TransMemory™ U202 USB 2.0 Flash Drives are backed by a 5-year standard limited warranty.

Manufacturer Part Number
THN-U202W1280U4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

USB Flash Drive Specification:

  • Capacities: 8GB, 16GB, 32GB, 64GB, 128GB
  • Interface: USB 2.0
  • Color: White
Contents:
  • Toshiba TransMemory TM U201 Mini USB 2.0 Flash Drive
  • 5-Year Standard Limited Warranty
System Requirements:
  • Windows Vista® , or Windows® 7, Windows 8, 8.1
  • Mac® OS 10.6.6 to 10.9
  • Available USB Port