AMD Radeon R9 380X Graphic Card

3The VisionTek Radeon™ R9 380X is a factory overclocked graphics card that was designed to play the most demanding games from 1080p all the way to 4K resolution. Even at 1080p, users can get quality that rivals 4K thanks to Virtual Super Resolution (VSR). Loaded with the latest advancements in GCN architecture, including AMD Freesync™, AMD Eyefinity, and AMD LiquidVR™ technologies, plus support for the next gen APIs DirectX®12, OpenGL® 4.5, and Vulkan™, the VisionTek Radeon R9 380X is for the serious PC gamer.

The DNA of 4K Gaming and the Smooth Gameplay You Deserve

No one deserves choppy gameplay or broken frames, and the VisionTek Radeon R9 380X provides fluid, artifact-free performance at virtually any frame rate thanks to AMD FreeSync™ technology. Ultra-smooth, extra-rich, fast-twitch performance with no more tears. Every gamer deserves perfectly smooth, realistic gameplay and peak performance.
 
Evolve your visual experience VSR for quality that rivals 4K gameplay, even at 1080p. Or game in 1440p at 4K resolution and get massive frame buffer overhead, all with next-gen DirectX® 12, OpenGL® 4.5, and Vulkan™ API support. Added AMD FreeSync™ technology means no tears and no stutters, just pumped up flow for unbelievably smooth, ultra-responsive gaming at peak performance.

Virtually Real and Really Visual

Be prepared to escape into a lifelike realm of ultra-immersive virtual reality and obliterate the opposition with the 4K gaming power and advanced features of the AMD Radeon™ R9 380X GPU. Enjoy game quality that rivals 4K, even on 1080p displays, with upscaling via Virtual Super Resolution (VSR). Step into enhanced gaming realism with AMD LiquidVR™ technology and sustain an ultra-immersive VR presence… one that’s liquid-smooth, low-latency, and plug-and-play compatible.


Max out game settings at 1440p, or jump directly to ultra-HD 4K. Be ready for DirectX® 12 games and boost gaming performance at higher resolutions with 256-bit interface and 4GB of high-performance GDDR5 memory. Connect multiple 1080p displays to a single GPU with AMD Eyefinity technology for panoramic gaming, and get more bite for the fight by adding two GPUs with AMD CrossFire™ technology. Plus support for DirectX® 12, OpenGL® 4.5, Vulkan™, and the available free Windows® 10 upgrade from Microsoft®, prep you for the coming wave of new games.

Packed with AMD Technologies

  • VSR (Virtual Super Resolution): Get quality that rivals 1440p, even on a 1080p display while playing your favorite games thanks to AMD’s VSR.
  • AMD Eyefinity Technology: Expand your territory and customize your field of vision. Connect up to four displays on a single GPU for dynamic, panoramic multi-screen gaming. You’ll get an expansive experience that’s truly out of sight.
  • VULKAN™: Support for this next-gen API for stunning, real-time graphics—giving the new wave of games direct control of GPU acceleration for max performance and predictability.
  • DirectX® 12: Microsoft’s new technology enables great performance and dramatically improved GPU and CPU multiprocessing and multithreading performance - thanks to Async Shaders and Multi-threaded Command Buffer Recording - for more efficient rendering of richer and more complex scenes.
  • AMD Crossfire™ Technology: Scale up to four GPUs with AMD CrossFire™ and amplify your system’s graphics processing capability.

Manufacturer Part Number
900845
EAN/UPC
0784090034151,784090034151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: Radeon™ R9 380X
  • Overclocking: Factory Overclocked
  • Video Memory: 4GB GDDR5
  • Memory Interface: 256-bit
  • DirectX® Support: 12
  • Bus Standard: PCI Express 3.0 x16
  • Number of Monitors Supported: Up to Six (with MST Hub)
  • Warranty: Limited Lifetime