G-MASTER GB2888UHSU-B1 Widescreen LCD Monitor

GOLD PHOENIX - 28” G-MASTER 4K monitor supporting FreeSync™ technology
The 28" G-MASTER GB2888UHSU known as Gold Phoenix, features 4K (3840 x 2160) resolution, offering a gigantic viewable area with 4 times more information and workspace than a Full HD screen. Due to the high DPI (dots per inch) the monitor displays an incredibly sharp and crisp image. Featuring 1ms response time and FreeSync™ technology, it ends choppy gameplay ensuring fluid and accurate transition between images. With the Black Tuner functionality the brightness and the dark shades can be adjusted, giving greater viewing performance in shadowed areas. USB 3.0 HUB, integrated speakers and a headphone socket ensure compatibility with any Desktop PC or Notebook. The GB2888UHSU is perfect for gamers and demanding users who settle only for the best specifications.

Manufacturer Part Number
GB2888UHSU-B1
EAN/UPC
4948570114160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

DISPLAY CHARACTERISTICS
Diagonal 28"; 71cm
Panel TN LED-backlit
Display area h x w 341.3 x 620.9 mm; 13.4" x 24.4"
Response time 1 ms
Static contrast 1 000 : 1 typical
Advanced contrast 12 000 000 : 1 ACR
Brightness 300 cd/m² typical
Viewing zone horizontal/vertical: 170°/ 160°; right/left: 85°/ 85°; up/down: 80°/ 80°
Pixel pitch h x v 0.16 x 0.16 mm
Native resolution 4K 3840 x 2160 ( 8.3 megapixel)
Resolutions VGA (max. 2048 x 1152 @60Hz), HDMI1 (max. 3840 x 2160 @60Hz), HDMI2/MHL (max. 3840 x 2160 @30Hz, 2560 x 1440 @60Hz), HDMI3 (max. 3840 x 2160 @30Hz, 2560 x 1440 @30Hz, 1920 x 2160 @60Hz), DP (max. 3840 x 2160 @60Hz)
Horizontal sync 30 - 135 KHz
Vertical sync 24 - 75 Hz
Synchronization Separate Sync
Aspect ratio 16 : 9
Display colours 1.07B (10-bit)
Maximum resolution DisplayPort & HDMI: 3840 x 2160 ( 8.3 megapixel)
PIP (Picture in Picture) PiP, PbP
INTERFACES / CONNECTORS / CONTROLLERS
Analog input connector VGA
Digital input connector 2xHDMI, 1xHDMI/MHL, DisplayPort
HDCP yes
Headphone connector Yes
Output connector headphone socket
USB hub UP 1 x USB 3.0 / DOWN 2 x USB 3.0
SPECIAL FEATURES
Apple - Mac All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play VESA DDC2B™
Controls Via OSD in 10 languages (EN, FR, DE, NL, PL, CZ, IT, RU, JP, Chinese (traditional and simplified)) and 5 front controls (Power, Input/Select, Scroll up/ Volume, Scroll down/ i-Style mode, Menu)
User controls input, picture (picture format, brightness, contrast, Black Tuner, sharpness, OD, ACR, ECO mode, X-Res technology), PiP/PbP (PiP/PbP mode, sub win input, PiP size, PiP position, swap), audio (volume, mute, audio input), colour (warm, normal, cool, user colour, blue light reducer, HDMI RGB range), language, OSD settings (OSD H. position, OSD V. position, OSD background, OSD time out), i-S. mode (i-Style mode, save user mode 1/2/3), set-up menu (geometry, DP format, HDMI1 format, FreeSync, opening logo, LED, auto power off, memory recall, information)
Speakers 2 x 3 W (Stereo)
Anti-theft-device Kensington-lock™ prepared
Certificates CE, TÜV-Bauart, VCCI-B, CU, PSE, ENERGY STAR
Extra Functions supports FreeSync™ Technology, DisplayPort: 2560x1440@35~60Hz
Height adjustable stand Yes
Height adjustment 130 mm
Swivel Stand 90°; 45° left; 45° right
Tilt angle 17° up; 0° down
VESA mounting 100 x 100 mm
Colour Black
ACCESORIES
Driver Windows 95 / 98 / 2000 / ME / XP / Vista/ 7 / 8/ 10
Included accessories power cable, HDMI cable, DisplayPort cable, mDP-DP cable, USB cable, audio cable, stand, screws (x3), quick start guide, safety guide
POWER MANAGEMENT
Power supply AC 100 - 240 V, 50 / 60 Hz
Power Supply Unit internal
Power usage 42 W typical; max. 0.5 W in Power management mode
Power management VESA DPMS™, Energy Star
EU ENERGY EFFICIENCY LABEL
Energy efficiency class B
This is information under Regulation (EU) No 1062/2010.
EPEAT SILVER
EPEAT EPEAT is a comprehensive environmental rating that helps identify greener computers and other electronic equipment. The Silver certification means the monitor meets all required criteria plus at least 50% of the optional requirements. EPEAT Silver is valid in countries where iiyama registers the product.
DIMENSIONS / WEIGHT
Dimensions w x h x d 663 x 413.5 (543.5) x 230 mm
Weight 7.7 kg