X3000 Cobalt Blue Wireless Mouse

Hardware compatibility
Microsoft® Windows® XP/Vista™/7/8

Built with strict standards and guidelines, the HP Wireless Mouse X3000 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Features

Premium HP standards

70 years experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect and communicate.

Stylish, attractive design

Ultra-sleek and modern design comes to the compact mouse. The eye-catching HP Wireless Mouse X3000 adds an instant touch of trend-setting style to streamline and spruce up any work space. The second you take it out of the package, you'll immediately consider it a miniature masterpiece that adorns your desk. The glossy color finish shines with richness and sophistication.

Updated, enhanced specs

The HP Wireless Mouse X3000 features the latest technology you crave. 2.4GHz wireless connection sets you free. Battery lasts 12 months. Scroll wheel flies through the web and documents. Optical sensor works on most surfaces.

Manufacturer Part Number
N4G63AA
EAN/UPC
0889894669834,889894669834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Multimedia and Input Devices:

Buttons:

  • 3 buttons
  • Scroll wheel
Resolution: Optical sensor 1200 dpi

Connectivity and Communications:
  • Wireless technologies: 2.4 GHz wireless technology
  • Connector description: USB wireless nano receiver at 2.4 GHz
Battery and Power:

Battery life: 12-month battery life (1)

Box contents:

What's in the box:
  • HP Wireless Mouse X3000 with nano receiver
  • One AA Battery
  • Documentation
  • Warranty card
Dimensions:
  • Minimum dimensions (W x D x H): 94.85 x 57 x 39.11 mm
  • Package dimensions (W x D x H): 198 x 139 x 53 mm
Appearance:
  • Color: Cobalt blue
  • Product design: Textured grip design
Weights:
  • Weight: 0.080 kg
  • Package weight: 0.123 kg
Warranty:

Warranty: 2 years HP Commercial Guarantee