Turbo HD1080P Motorized Vari-focal IR Bullet Camera

Manufacturer Part Number
DS-2CE16D9T-AIRAZH
EAN/UPC
0813908024333,813908024333
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 2MP CMOS Image Sensor
Signal System: PAL/NTSC
Effective Pixels: 1944(H)×1092(V)
Min. Illumination: 0.01Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 5-50mm motorized VF lens, Angle of view: 59.8°-6.2°
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120dB
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
CVBS Output: 1Vp-p Composite Output(75Ω/BNC)
S/N Ratio: More than 62 dB
Up the Coax: Support

Menu:
Camera ID: On/off (15 characters, position programmable)
Auto White Balance: ATW/ AWC-SET/ Indoor/ Outdoor/ Manual
Private Mask: On/Off, maximum 8 zones
Motion Detection: On/Off, maximum 4 zones
BLC: On/Off
AGC: Support
Anti-flicker: On/ Off
Language: English/Chinese
Function:
Eclipse, Digital noise reduction, Digital zoom(62x), Slow shutter, Mirror, Defog, Defect pixel
correction, SMART D-ZOOM
Scene: Indoor, Outdoor, Indoor1, LOW-LIGHT

General:
Operating Conditions:
-40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12 VDC±15%, 24 VAC±15%
Power Consumption: Max. 20W
Weather Proof: IP66
Heater: Support
IR Range: Up to 120m
Communication: Up the coax
Protocol: Pelco-C(CVBS output), HIKVISION-C(TVI output)
Dimension: 313.5*100.8*107.3
Weight: 1700g