USB-C to USB-A Adapter

USB-C to USB-A adapter makes sure you have the adapter to keep your standard USB accessories operating efficiently. Easy-to-use design connects your USB-C device to a keyboard, mouse, hard drive or other peripheral accessory with a standard USB-A port. USB 3.1 technology offers SuperSpeed data transfer and syncs up to 5Gbps, which is 10 times faster than USB 2.0. Metal injection-molded connector prevents bending for long-lasting performance. Plug-and-play technology ensures installation is fast and simple so you're up and running in no time. Adapter is compatible with Windows 8.1/10, Mac OS X 10.10 and Chrome OS 44.

Manufacturer Part Number
K33992WW
EAN/UPC
0085896339922,085896339922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896339922
  • Compatibility: Chrome OS 44 and above, Windows 10, Windows 8, Windows 8.1
  • Connections: USB-C
  • Connectivity: Wired