DesignJet T730 36-in Printer

A smart investment for architects, engineers, and construction professionals, this robust, compact 36-inch printer easily fits your business. You can reduce time/waste with convenient features. Print conveniently on-the-go with HP Mobile Printing.

AEC, GIS, and MCAD professionals who want to print maps, technical drawings, posters, and renders with precise, accurate line quality and crisp text

FCC Class A emissions device for use in commercial environments, not residential environments

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

SMART—Invest in a robust printer

Robust, compact, and professional—this printer fits your business and gives you space to work.

Choose from 40- to 300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

Produces prints 3 times faster than previous HP models—see A1/D-size prints delivered in 25 seconds.

EASY—Convenient printing helps reduce time, waste

Cut waste by 50%—print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.

No LAN needed—move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.

The front panel works like a smartphone—easily swipe through the intuitive user interface on the touchscreen.

MOBILE—Easily print from smartphone or tablet

Print from mobile devices in a few simple clicks with HP Mobile Printing—quickly work through revisions.

The printer creates its own Wi-Fi network for easy connectivity with Wi-Fi Direct.

Use the HP AiO Printer Remote app to access additional print features when printing from a mobile device.

Manufacturer Part Number
F9A29A#B1K
EAN/UPC
0889296886891,889296886891
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model size : 914 mm
Functions : Print

Memory specificationsMemory specifications :Memory, standard :

  • 1 GB

Hard disk :
  • None


Technical specificationsTechnical specifications : Print quality (best): Color: Up to 2400 x 1200 optimised dpi
Number of print cartridges : 4 (cyan, magenta, yellow, black)
Compatible ink types :
  • Dye-based (C
  • M
  • Y); Pigment-based (K)

Line accuracy : +/- 0.1%
Maximum optical density (black) : 8 L* min/2.10 D

Paper handlingPaper handling :Finished output handling :
  • Sheet feed, roll feed, input tray, media bin, automatic cutter

Media types : Bond and coated paper (bond, coated, heavyweight coated, recycled, plain, bright white), technical paper (natural tracing, vellum), film (clear, matte), photographic paper (satin, gloss, semigloss, premium, polypropylene), self-adhesive (adhesive, polypropylene)
Media sizes, custom :
  • Input tray: 210 x 279 to 330 x 482 mm
  • Manual feed: 330 x 482 to 914 x 1897 mm
  • Roll: 279 to 914 mm

Media thickness : Up to 11.8 mil

ConnectivityConnectivity : HP ePrint capability : Yes
Printing path : Printer driver, Apple AirPrint, print from USB pen drive
Connectivity, standard :
  • Gigabit Ethernet (1000Base-T)
  • Wi-Fi
  • Hi-Speed USB 2.0 certified connector

Print languages : HP-GL/2, HP-RTL, TIFF, JPEG, CALS G4, HP PCL 3 GUI, URF

Power and operating requirementsPower and operating requirements : Power consumption : 35 watts (printing), 3.5 watts (sleep), 0.2 watts (standby)
Operating temperature range : 5 to 40ºC
Operating humidity range : 20 to 80% RH

Dimensions and weightDimensions and weight : Minimum dimensions (W x D x H) : 1403 x 583 x 1155 mm
Weight : 48 kg

What's includedWhat's included : Warranty : One-year commercial hardware warranty
What's in the box : HP DesignJet T730 Printer; Printhead; Ink cartridges; Printer stand; Spindle; Quick reference guide; Setup poster; Startup software; Power cord
Software included :
  • HP Utility for Mac and Windows