Compact, flexible, low-cost 3G/4G LTE enterprise router for remote and mobile networking applications
Digi TransPort WR21 is a full-featured cellular router offering the flexibility to scale from basic connectivity applications to enterprise class routing and security solutions. With its high-performance architecture, Digi TransPort WR21 provides primary and backup connectivity and is designed for Wide Area Network connectivity including 2.5G/3G/4G networks and beyond. Optional Gobi™ module provides true HSPA+/EV-DO carrier diversity in a single solution.
Flexible power and connectivity options, along with extended temperature ranges make Digi TransPort WR21 a versatile product for both commercial and industrial environments. The Digi TransPort WR21 supports enterprise software features for advanced security (stateful firewall, MAC filtering, VPN), redundancy (VRRP+, SureLink®), and management (SNMP, event logging, analyzer trace, and QOS), enabling the product to be used in PCI or NERC-CIP compliant applications.
Digi management solutions provide easy setup, configuration and maintenance of large installations of remote Digi TransPort devices. Digi Remote Manager SM offers web-based device management for remote Digi cellular routers and gateways.
Note:
WIRELESS INTERFACES
WWAN
LTE - EMEA (L1): 800/850/900/1800/1900/2100/2600 MHz; 3G fall back to 850/900/1900/2100 MHz and 2G fall back to 850/900/1800/1900 MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
LTE - NORTH AMERICA (L5): Multi-Carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100 MHz; 2G/3G CDMA fall back to 800/1900 MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
LTE – NORTH AMERICA (L6): 700/850/1700(AWS)/1900 MHz; 2G/3G fall back to 850/1900 MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
LTE – VERIZON (L8): 700/1700(AWS) MHz; No 2G/3G fall back; Transfer rate (max): 50 Mbps up, 100 Mbps down
HSPA+ (U9): 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down
EDGE (E1): GPRS/EDGE Class 10; 850/900/1800/1900 MHz; Transfer rate (max): 236 Kbps up/down
CDMA EV-DO (DX): 450 MHz; EV-DO Rev B; R-UIM support; Transfer rate (max): 14.7 Mbps up; 5.4 Mbps down
CDMA 1XRTT (BX): 800/1900 MHz; Transfer rate (max): 153 Kbps up/down
GSM-R (R5): 900/1800/1900 MHz (TRM-5); GPRS Class 10; Transfer rate (max): 42.8 Kbps up, 85.6 Kbps down
CONNECTORS: Ux, Lx variants: 2 x 50 Ω SMA (Center pin: female); E1, Dx, Bx variants: 1 x 50 Ω SMA (Center pin: female)
SIM SLOTS: 2, Mini-SIM (2FF)
SIM SECURITY: Optional SIM slot cover plate
OTHER
ADDITIONAL FEATURES: Send GPS via UDP/IP, TCP/IP (up to two destinations) or serial; Customize and/or send data using Python; GPS status query; Time source capable
WIRED INTERFACES
SERIAL
PORTS: 1
STANDARD: Option of RS-232 or RS-232/422/485
ASYNC/SYNC: Async
DTE/DCE: DCE
SIGNAL SUPPORT: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
FLOW CONTROL: Software (XON/XOFF), Hardware supported
COM PORT REDIRECTOR: RealPort®
CONNECTOR: DB-9
ETHERNET
PORTS: 2
STANDARD: IEEE 802.3
PHYSICAL LAYER: 10/100 Base-T
DATA RATE: 10/100 Mbit/s
MODE: Full or Half duplex
INTERFACE: Auto MDI/MDIX
CONNECTOR: RJ-45
USB
PORTS: 1
STANDARD: USB 2.0
SIGNALING: High-speed
CONNECTOR: Type A
OTHER
I/O AND DSL: N/A
MANAGEMENT
REMOTE MANAGEMENT: Digi Remote Manager (cloud based); SNMP v1/v2c/v3 (user installed/managed)
LOCAL MANAGEMENT: Web interface (HTTP/HTTPS); CLI (Telnet, SSH, SMS, Serial Port)
MANAGEMENT/TROUBLESHOOTING TOOLS: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
MEMORY: 128 MB NAND Flash/128 MB DDR2 SDRAM
POWER
INPUT: 9-30 VDC
CONSUMPTION: 6W max, 4W typical
CONNECTOR: Depending on model: Locking barrel or screw-down removeable terminal block
DC POWER CORD: Locking barrel to bare wire
DC POWER SUPPLY: 100-240 VAC 50/60 Hz; Option of standard temperature or extended temperature
BATTERY BACKUP: None
PHYSICAL
DIMENSIONS (L X W X H): 3.9 in x 5.2 in x 1.3 in (100 mm x 131 mm x 32 mm)
WEIGHT: 1.08 lb (0.49 kg)
STATUS LEDS: Power, Service, WWAN, 3x Signal strength
ENCLOSURE MATERIAL/RATING: Industrial (Metal)/ IP50
MOUNTING: Brackets for wall mount & DIN rail sold separately