TransPort WR11 Modem/Wirelesss Router

The Digi TransPort WR11 and WR11 XT deliver a cost-optimized 4G LTE connection to mission critical M2M applications around the world. These cellular routers are ideal for connecting:

  • Building and process automation controllers
  • Smart grid assets (meters, switches, controllers)
  • IP cameras and access controllers
  • Remote data loggers, flow meters and sensing equipment
  • Telco infrastructure controllers
  • ATMs, kiosks and service terminals

The Digi TransPort WR11 XT provides a secure, reliable connection to industrial controllers, retail terminals and process automation equipment on third party sites or remote locations. This drop-in connectivity gives operators a way to reduce the cost of downtime and service calls and also increase revenue by bringing distributed sites online faster.

Manufacturer Part Number
WR11-L600-DE1-XU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

3G/4G LTE Specs
LTE – NORTH AMERICA (L6): 700/850/1700 (AWS)/1900 MHz; 2G/3G fall back to 850/1900 MHz; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
LTE – VERIZON (L8): 700/1700 (AWS) MHz; No 2G/3G fall back; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
LTE – EMEA/APAC (L7): 800/1800/2600 MHz; 3G fall back to 850/900/2100 MHz and 2G fall back to 850/900/1800/1900 MHz; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
HSPA+ - (U9): 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps Up, 21 Mbps Down
EVDO (CX): CDMA 1xRTT – 900/1800 MHz; EVDO-A/1xRTT; Transfer rate (max): 1.8Mbps up, 3.1 Mbps Down
CONNECTORS: 1 x 50 Ω SMA (Center pin: female); 2x connectors for LTE models
SIM SLOTS: 2
SIM SECURITY: Snap fit SIM slot cover
Software & Management
REMOTE MANAGEMENT: Digi Remote Manager; SNMP v1/v2c/v3
LOCAL MANAGEMENT: WebUI (HTTP/HTTPS); CLI (Telnet, SSH, SMS)
MANAGEMENT/
TROUBLESHOOTING TOOLS: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
MEMORY: 20 MB RAM, 10 MB file space
Ethernet
PORTS: 1 RJ-45 port
PHYSICAL LAYER: 10/100Base-T
DATA RATE: 10/100 Mbps (auto-sensing)
MODE: Full or half duplex (auto-sensing)
INTERFACE: Auto MDI/MDIX
Physical
DIMENSIONS (L X W X H): 3 in x 4 in x 1 in (7.62 cm x 10.16 cm x 2.54 cm)
WEIGHT: 0.25 lb (0.11 kg)
STATUS LEDS: Power on, WWAN signal strength, WWAN service
ENCLOSURE: Polycarbonate
Power Requirements
POWER INPUT: 5VDC
POWER SUPPLY: 5VDC power supply with locking barrel connector included; International plug kit includes UK, EU and Australia plug styles
POWER CONSUMPTION: Typical 3.5 W; Max 15 W
Environmental
OPERATING TEMPERATURE: 0° C to +40° C (32° F to +104° F)
RELATIVE HUMIDITY: 5% to 95% (non-condensing)
Approvals
GSM/UMTS: PTCRB
CELLULAR CARRIERS: Certified by most major carriers. See www.digi.com for a full list.
SAFETY: UL 60950, CSA 22.2 No. 60950, EN60950
EMISSIONS/IMMUNITY: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
Warranty
PRODUCT WARRANTY: 5 years