The Digi TransPort WR11 and WR11 XT deliver a cost-optimized 4G LTE connection to mission critical M2M applications around the world. These cellular routers are ideal for connecting:
The Digi TransPort WR11 XT provides a secure, reliable connection to industrial controllers, retail terminals and process automation equipment on third party sites or remote locations. This drop-in connectivity gives operators a way to reduce the cost of downtime and service calls and also increase revenue by bringing distributed sites online faster.
Note:
3G/4G LTE Specs
LTE – NORTH AMERICA (L6): 700/850/1700 (AWS)/1900 MHz; 2G/3G fall back to 850/1900 MHz; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
LTE – VERIZON (L8): 700/1700 (AWS) MHz; No 2G/3G fall back; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
LTE – EMEA/APAC (L7): 800/1800/2600 MHz; 3G fall back to 850/900/2100 MHz and 2G fall back to 850/900/1800/1900 MHz; Transfer rate (max): 50 Mbps Up, 100 Mbps Down
HSPA+ - (U9): 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps Up, 21 Mbps Down
EVDO (CX): CDMA 1xRTT – 900/1800 MHz; EVDO-A/1xRTT; Transfer rate (max): 1.8Mbps up, 3.1 Mbps Down
CONNECTORS: 1 x 50 Ω SMA (Center pin: female); 2x connectors for LTE models
SIM SLOTS: 2
SIM SECURITY: Snap fit SIM slot cover
Software & Management
REMOTE MANAGEMENT: Digi Remote Manager; SNMP v1/v2c/v3
LOCAL MANAGEMENT: WebUI (HTTP/HTTPS); CLI (Telnet, SSH, SMS)
MANAGEMENT/
TROUBLESHOOTING TOOLS: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
MEMORY: 20 MB RAM, 10 MB file space
Ethernet
PORTS: 1 RJ-45 port
PHYSICAL LAYER: 10/100Base-T
DATA RATE: 10/100 Mbps (auto-sensing)
MODE: Full or half duplex (auto-sensing)
INTERFACE: Auto MDI/MDIX
Physical
DIMENSIONS (L X W X H): 3 in x 4 in x 1 in (7.62 cm x 10.16 cm x 2.54 cm)
WEIGHT: 0.25 lb (0.11 kg)
STATUS LEDS: Power on, WWAN signal strength, WWAN service
ENCLOSURE: Polycarbonate
Power Requirements
POWER INPUT: 5VDC
POWER SUPPLY: 5VDC power supply with locking barrel connector included; International plug kit includes UK, EU and Australia plug styles
POWER CONSUMPTION: Typical 3.5 W; Max 15 W
Environmental
OPERATING TEMPERATURE: 0° C to +40° C (32° F to +104° F)
RELATIVE HUMIDITY: 5% to 95% (non-condensing)
Approvals
GSM/UMTS: PTCRB
CELLULAR CARRIERS: Certified by most major carriers. See www.digi.com for a full list.
SAFETY: UL 60950, CSA 22.2 No. 60950, EN60950
EMISSIONS/IMMUNITY: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
Warranty
PRODUCT WARRANTY: 5 years