Type - S Keyboard Case

Exceptional typing experience

The built-in keyboard with well-spaced keys and an optimized layout means you won’t have to “re-learn” typing on your tablet.

- Easily connects with Bluetooth® wireless technology
- Dedicated Android shortcuts let you control your tablet right from your keyboard

Designed for typing and tapping

Type - S was designed to let you seamlessly interact between tablet and keyboard. The stable design protects your tablet from tip overs.

Smart power management

Tablet and keyboard auto on/off means your tablet and Type - S is always ready when you need it.

Connect withBluetooth technology

Easily connect your tablet with Bluetooth wireless technology.

Manufacturer Part Number
920-007985
EAN/UPC
0097855120007,097855120007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection Type:Bluetooth
Material:Keyboard: ABS
Folio: PU leather
Water Repellant:yes
Sleep/Wake Magnet:yes
Closing Magnet yes
Camera Hole:yes
Viewing Positions:58 degrees
Magnetic Hinge:no
Indicator Lights (LED):yes
LCD Display:no
Special Keys:extra function row
Connect/Power:automatic on/off
Battery Details:Lithium-ion polymer
Battery Life (rechargeable):6 months*

* Battery life is based on 2-hour use per day, and disconnecting from Bluetooth wireless within 30 minutes after use.