1 x2GB PC3-12800 DDR3 ECC UBE 8K 1600MHz UDIMM Memory Module

The Simple Performance Equation: More Memory = A Faster Computer

Ideal for PowerEdge, server, workstation, and other pro IT applications, the VisionTek 2GB PC3-12800 DDR3 ECC UBE 8K 1600MHz UDIMM Memory Module is manufactured using the latest technology design and six-layer printed circuit board substrate construction with low ESR decoupling capacitors on-board for high reliability and low noise. A 256 byte Temp Sensor serial EEPROM on board can be used to store module information such as timing, configuration, and density as well as monitor the module temperature and prevent the module from exceeding the maximum operating temperature. Meets JEDEC MO-269 R/C D specifications and comes backed by a Lifetime Warranty.

Maxing out your memory is the most cost-effective, easy DIY install solution to dramatically speeding up file transfers, app launches, and many other memory intensive tasks. Every VisionTek memory module is test certified to the JEDEC standard for assured speed and reliability. For peace of mind ownership, the upgrade comes backed by our Limited Lifetime warranty.

Manufacturer Part Number
900710
EAN/UPC
0784090032676,784090032676
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size: 2GB (1 x 2GB module)
  • Technology: DDR3 SDRAM
  • Speed: PC3-12800 1600MHz
  • Voltage: 1.5V
  • Pin Count: 240-pin DIMM
  • ECC: ECC
  • Signal Processing: Unbuffered
  • Noise Level: Low Noise 8-Layer PCB
  • Warranty: Limited Lifetime