HDMI, VGA, and Ethernet Adapter Kit for Microsoft Surface

The Microsoft Surface adapter kit provides the connections you need while on-the-go for your Surface Pro 2, Surface 3, Surface Pro 3, Surface Pro 4, and/or Surface Book . Bringing your own device to a meeting or presentation is an everyday occurrence, being able to connect to nearly any display is crucial. The Mini DisplayPort to HDMI and Mini DisplayPort to VGA adapters allow the Microsoft Surface or Surface Pro to connect to the VGA or HDMI input of a projector, monitor, or HDTV. The Gigabit Ethernet adapter offers up to 1000Mbps over Ethernet to nearly any desk, terminal, or office. Whether you are out in the field presenting or at home streaming movies this adapter kit brings you the light-weight, portable, and simplified connectivity that you need.

Mini DisplayPort to HDMI and Mini Display Port to VGA Adapters

Ensure that you have the ability to connect your Microsoft Surface device to nearly any display. On-the-go, presenting, or in a meeting you never know what connections will be available when you are setting up. There is no need to install or update drivers, no need to plug into power, and no need to call IT, just plug in the desired adapter and waste no time inspiring your audience.

Gigabit Ethernet Adapter

As you are traveling you will most likely run into areas where Wi-Fi is not reliable, you may need to enter passwords that constantly change, or you may lose signal all together. Using this adapter will ensure that you stay connected in areas with spotty or difficult Wi-Fi by connecting to a hardwired network.

Manufacturer Part Number
30001
EAN/UPC
0757120300014,757120300014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Color: Black
UPC: 757120300014
Warranty: 3 Years
Vendor: C2G
Weight: 0.595 LB

(39700) USB 3.0 to Gigabit Ethernet Network Adapter

Electrical Specifications

• USB Specification: USB 3.0
• Power Mode: USB Bus Power 5v
• Supported OS: Windows XP, 7, 8, 10 Mac OS10.6~10.8
• Operating Temperature: 0°C ~ 40°C
• Storage Temperature: -20°C ~ 70°C

Physical Specifications

• Approvals: CE compliant for RoHS2
• Housing: Aluminum
• Dimensions: 74.93 x 22.3 x 16mm
• Connections: RJ45 Female, USB 3.0 A Male

(54313) Mini DisplayPort Male to HDMI Female Adapter


Electrical Specifications

• Voltage Rating: 30v
• Conductor Resistance: @ 20°C max
• Insulation Resistance: 10MΩ/km
• Time Delay: 5.2ns/m (max)
• Attenuation:
5.02dB@100-450MHz 7.69dB@1GHz
12.595dB@2GHz 17.495dB@3GHz
22.395dB@4GHz 27.295dB@5GHz
32.195dB@6GHz 37.095dB@7GHz

Physical Specifications

• Operating Temperature: 0°C to 50°C
• Storage Temperature: -25°C to 70°C
• Approvals: CE
Conductor (2 Conductor, 5 Pair):
• Conductor: 32AWG (7/0.08TC)
• Insulation: FM-PE, ID:0.63±0.05mm
• Color: White/Brown, White/Red,White/Orange, White/Green,White/Blue
• Drain: 32AWG (7/0.08TC) HD-PE ID:0.63±0.05
• Shield: AL-Mylar Wrap Coverage—100%
Conductor (5 Conductors):
• Conductor: 32AWG (7/0.08TC)
• Insulation: HD-PE, ID:0.5±0.05mm
• Color: Red/Orange/Yellow/Green/ White
Overall Cable:
• Jacket: PVC
• Shield: AL-Mylar—Coverage 100%
• Braid: 16/9/0.12
• Drain: 2:30AWG (7/0.08 BC)
• OD: 5.2±0.2

(54315) Mini DisplayPort™ Male to VGA Female Active Converter


Electrical Specifications

• Voltage Rating: 30v
• Conductor Resistance: @ 20°C max
• Insulation Resistance: 10MΩ/km
• Time Delay: 5.2ns/m (max)
• Attenuation:
5.02dB@100-450MHz, 7.69dB@1GHz,
12.595dB@2GHz, 17.495dB@3GHz,
22.395dB@4GHz, 27.295dB@5GHz,
32.195dB@6GHz, 37.095dB@7GHz

Physical Specifications

• Operating Temperature: 0°C to 50°C
• Storage Temperature: -25°C to 70°C
• Approvals: CE
Conductor (2 Conductor, 5 Pair)
• Conductor: 32AWG (7/0.08TC)
• Insulation: FM-PE, ID:0.63±0.05mm
• Color: White/Brown, White/Red, White/Orange, White/Green, White/Blue
• Drain: 32AWG (7/0.08TC), HD-PE ID:0.63±0.05
• Shield: AL-Mylar Wrap, Coverage—100%
Conductor (5 Conductors)
• Conductor: 32AWG (7/0.08TC)
• Insulation: HD-PE, ID:0.5±0.05mm
• Color: Red/Orange/Yellow/Green/White
Overall Cable
• Jacket: PVC
• Shield: AL-Mylar—Coverage 100%, Braid—16/9/0.12
• Drain: 2:30AWG (7/0.08 BC)
• OD: 5.2±0.2