UltraSharp UP2716D Widescreen LCD Monitor

The new standard in precise color coverage.

Expect vivid, accurate color precision, ultrathin bezels and wide color coverage to suit your professional needs with the Dell UltraSharp 27 Monitor with PremierColor.
  • Ideal color coverage: The new UP2716D Monitor with PremierColor offers wide coverage of industry color standards with four color spaces, plus user-enabled color customization. You’ll also enjoy exceptional color accuracy and consistency right out of the box with an extremely precise Delta-E < 2 factory calibration.
  • Outstanding view: Experience seamless dual or multi-monitor setup with ultrathin bezels. You can count on beautiful clarity with QHD resolution, plus consistent color across and ultrawide viewing angles.
  • Unrivalled reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

Manufacturer Part Number
KV970
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display

Color:
Black
Diagonally Viewable Size:
27 inch
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-Plane Switching
Optimal Resolution:
2560 x 1440 @ 60Hz
Preset Display Area (H x V)
200301.75 sq-mm (310.47 sq-inches)
Contrast Ratio:
1000 to 1 (typical), 2 Million to 1 (DCR)
Brightness:
300 cd/m2 (typical)
Response Time:
6ms fast mode GTG
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt, Swivel, Pivot, Height Adjust
Color Support:
100% AdobeRGB , 100% sRGB, 100% REC709 and 98% DCI-P3 (delta E < 2)
1.07 billion colors
Pixel Pitch:
0.2331 mm x 0.2331 mm
Backlight Technology:
LED light bar system
Display Type:
Widescreen Panel Display
Display Screen Coating:
Anti-Glare with 3H hardness
Audio Output:
Yes

Connectivity
DP
mDP
2 x HDMI (MHL)
4 x USB3 with one charging port
2 x USB3 upstream (KVM)

Features
Security:
Security lock slot (cable lock sold separately)

Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices:
N.A.

Size and Weight
Dimensions (With Stand):
Height with stand (compressed /extended)
410.3 mm (16.15")/540.3 mm (21.27")
Width: 611.4mm (24.07")
Depth: 200.3mm (7.89 ")

Dimensions (Without Stand):
Height: 362.5mm (14.27")
Width: 611.4mm (24.07")
Depth: 51.4mm (2.02")

Weight (panel only - for VESA mount):
4.56 kg (10.05 lb)
Weight (with packaging):
9.52 kg (20.99 lbs)


Environmental and Regulatory
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.6 A (maximum)
Power Consumption (Operational):
45 W (typical),40 W (Energy Star)
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental
Temperature Range Operating:
0 °C to 35 °C (32 °F to 95 °F)
Temperature Range Non-operating:
Storage: -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage: 5% to 90% (non-condensing)
Shipping: 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) (maximum)
Altitude Non-operating:
12,192 m (40,000 ft) (maximum)

Compliance and Standards
ENERGY STAR
EPEAT Gold
TCO

What's in the box
Monitor
stand
Power Cable
mDP-DP Cable
USB 3.0 Upstream Cable
Divers and Documentation Media (CD)
Quick Setup Guide
Safety and Regulatory Information
Factory Calibration Report

Service / Support Details
Premium Panel Guarantee 3-Year Advanced Exchange Service