256GB HX Savage USB 3.1/3.0 350MB/s R, 250MB/s W

HyperX Savage
HyperX® Savage USB Flash drive offers blazing fast speeds of up to 350MB/s to save time during file transfers and let you quickly access, edit and transfer files from the drive without any performance lag. Capacities of up to 256GB provide plenty of room for large digital files such as movies, hi-res images, music and more.

Manufacturer Part Number
HXS3/256GB
EAN/UPC
0740617246612,740617246612
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 64GB, 128GB, 256GB

Speed:

  • 128GB–256GB: USB 3.1 Gen 1 (USB 3.0) 350MB/s read, 250MB/s write
  • 64GB: USB 3.1 Gen 1 (USB 3.0) 350MB/s Read, 180MB/s write

Dimensions: 76.3mm x 23.48mm x 12.17mm

Operating Temperature: 0°C to 60°C

Storage Temperature: -20°C to 85°C

Backwards compatible with USB 3.0 and USB 2.0

Guaranteed: 5-year warranty with free technical support

Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.8.x+, Linux v.2.6.x+, Chrome OS™