HyperX Savage
HyperX® Savage USB Flash drive offers blazing fast speeds of up to 350MB/s to save time during file transfers and let you quickly access, edit and transfer files from the drive without any performance lag. Capacities of up to 256GB provide plenty of room for large digital files such as movies, hi-res images, music and more.
Note:
Capacities: 64GB, 128GB, 256GB
Speed:
Dimensions: 76.3mm x 23.48mm x 12.17mm
Operating Temperature: 0°C to 60°C
Storage Temperature: -20°C to 85°C
Backwards compatible with USB 3.0 and USB 2.0
Guaranteed: 5-year warranty with free technical support
Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.8.x+, Linux v.2.6.x+, Chrome OS™