E2770SH 68.6cm (27”) LCD Monitor

The 27-inch AOC E2770SH display was designed with speed in mind. The ultra-fast 1ms response time makes it perfect for passionate gamers, as well as anyone who uses graphics, animation and film editing applications. Simply connect your AV sources via the model’s D-Sub, DVI or HDMI ports and enjoy flawless picture quality. The built-in speaks offer rich, clear sound for movies, music or video calls. Furthermore, AOC fits out all of its monitors with software and presets to further save energy and enhance the overall user experience. Let the E2770SH stun you today.

Manufacturer Part Number
E2770SH
EAN/UPC
4038986185349
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

GENERAL FEATURES
Line Value-line
Panel Type TN
Panel Size 27" / 68.6 cm
Aspect Ratio 16:9
Brightness 300 cd/m²
Contrast Ratio Dynamic 20M:1
Pixel Pitch(H) (V) 0.311
Display Area (H x V) 597.89x336.31
Viewing Angle (CR >= 10) 170/160
Response time 1ms
Color Black
SCANNING FREQUENCY
Scanning Frequency 30-83khz/50-76hz
Pixel Frequency 148.5MHz
RESOLUTION
Maximum Resolution 1920x1080@60Hz
Recommended Resolution 1920x1080@60Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI Yes
HDMI 1x

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 31W, Standby: 0.37W,
Off: 0.15W

OTHER FEATURES
Plug and play Yes
i-Menu Yes
e-Saver Yes
Screen+ Yes
Vesa Wallmount 100x100
Speakers 2W
Regulations Energystar 6
TCO 6
EPEAT Gold
TUV-GS
TUV-Bauart
CE
FCC
EAC
RoHS compliant

ACCESSORIES
VGA Cable
HDMI Cable
Audio Cable
Power Schuko C7 Cable

ERGONOMIC DATA
Pivot No
Tilt -5/+15

DIMENSIONS
Product with stand (W×H×D) 642.4x449.3x241.9 mm
Packaging (W×H×D) 730x500x145 mm
Weight 4.8 kg wo/packaging
6.8 kg w/packaging
Warranty 3 Years
EAN 4038986185349