High-Definition PCIe Capture Card - HDMI VGA DVI & Component - 1080P

Capture an HD audio-video source, through a low-profile or full-profile PCI Express slot. This all-in-one PCI Express capture card lets you record 1080p HD video and stereo audio to your computer system. With multiple video inputs including HDMI, DVI, VGA and component, the capture card can record original content from various sources such as computers, camcorders, security systems, POS terminals, and servers. With H.264 encoding, this is the perfect solution for capturing high-definition video for editing, compiling, and archiving.

You can install the card into any low-profile or full-profile PCIe slot, including fixed workstations such as 2U or 4U rack-mounted servers or media centers. Installing your capture device internally through PCIe ensures a secure and reliable way to capture video.

Capture video in 1080p HD

You can capture the same quality delivered by your video source, by recording video in high-definition 1080p at 30 frames per second. Unlike some capture devices that can only record at low-resolution 480p, this capture card matches the output of most consumer A/V equipment. 

Now, you can capture the output from your computer, server, or POS station when creating software training and tutorial videos, without having to put up with inferior video quality.

H.264 encoding for wide device compatibility 

The software that's included with the capture card encodes in H.264 -- the most widely adopted video codec in the world. Although the card is designed specifically for Windows® computers, H.264 encoding ensures the video files you save will be compatible with almost any video player such as such the media software on your PC, Mac, iOS and Android™ devices, with no editing or converting required. 

H.264 is also widely supported by most software titles including Adobe Premiere® and Windows Media® Encoder. Plus, the software not only lets you capture and export videos, but it also lets you take screenshots, schedule recordings and instantly stream your video source over the Internet using online services such as Twitch®.

Flexible input solutions for convenient compatibility

With multiple A/V input options, the capture card lets you record video from a wide variety of sources including HDMI, DVI, VGA, and component. You can also use this capture card with A/V adapters to record other video sources such as SDI using our SDI to HDMI converter(SDI2HD). Support for a variety of A/V devices is ideal for archiving analog video footage into a digital database.

The device also includes easy-to-use software that’s compatible with NTSC and PAL systems, making it a must for professional video archiving applications where source media can change from project to project.

The PEXHDCAP2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: This capture card will not record digitally encrypted content.

Computer System Requirements:

Operating system: Microsoft® Windows® Vista / 7 / 8 / 8.1 (32/64-bit)
CPU: i3 dual core 2.8GHz or higher
Memory: 2 GB
An available PCI Express slot

Manufacturer Part Number
PEXHDCAP2
EAN/UPC
0065030862387,065030862387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Converter Type: Format Converter
Industry Standards: NTSC, PAL-M, PAL-60, PAL Video Encoding: MPEG4/H.264
Performance
Audio Specifications: 16-Bit 48000Hz, HDMI 2Ch Audio or RCA Stereo input
Maximum Digital Resolutions: 1080p30
Supported Resolutions: TV: 1080i/p, 720p, 576i/p, 480i/p
PC: 1920x1080, 1440x900, 1280x1024, 1280x960, 1280x720, 1024x768, 800x600
Connector(s)
Connector A: 1 - PCI Express x1 Male Output
Connector B: 1 - DVI-I (29 pin) Female Input
Software
OS Compatibility: Windows® 10 (32/64), 8/8.1 (32/64), 7 (32/64), Vista (32/64), XP (32/64)
Environmental
Humidity: 20~80% (non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -5°C to 40°C (23°F to 104°F)
Physical Characteristics
Product Height: 0.8 in [20 mm]
Product Length: 4.7 in [120 mm]
Product Weight: 3 oz [86 g]
Product Width: 4.7 in [120 mm]
Packaging Information
Shipping (Package) Weight: 10.6 oz [300 g]
What's in the Box
Included in Package:
1 - PCIe video capture card
1 - DVI-D to HDMI adapter
1 - DVI-I to VGA adapter
1 - DVI-I breakout cable
1 - low profile bracket
1 - quick install guide