Store your equipment in this sturdy steel rack with casters for mobility. Store your server, network and telecommunications equipment in this sturdy 42U rack. With a 2-post design, the rack saves floor space and its dual-post, open-depth design makes it broadly compatible with longer equipment.
Maximum portability
The 2-post rack features four swiveling casters, so you can easily move it around in your server room, office or studio. It’s easy to reposition or relocate the rack in order to connect your rack-mounted equipment to other devices throughout your workspace.
High durability
The durable dual-post server rack is made of heavy-gauge steel, instead of aluminum, to ensure a stable installation platform. The rack supports a static loading capacity of up to 660 lb. (300 kg), and it’s compliant with several industry rack standards (EIA/ECA-310, IEC 60297, DIN 41494), to provide a stable platform that eliminates the need for concrete mounting kits.
Wide compatibility
You can easily mount your ANSI/EIA RS-310-D compliant network equipment to the rack without using additional hardware. It features square mounting holes on the frame and a universal design that's compatible with most rack equipment.
The 2POSTRACK42 is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Casters: Included
Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards:
DIN41491 Part I
DIN41491 Part VII
EIA RS310-D
GB/T3047.2-92
IEC297-2
Rack Type: 2-Post
U Height: 42U
Wallmountable: No
PerformanceWeight Capacity: 5295 oz [150000 g]
Packaging InformationShipping (Package) Weight: 55.3 lb [25 kg]
What's in the Box
Included in Package:
2 - bottom supporting beams
2 - vertical rails
2 - horizontal rails
2 - angle support beams
2 - 2" heavy-duty casters
2 - 2" heavy-duty locking casters
30 - M6 screws
26 - M6 nuts
16 - M6 caster screws
32 - M6 cage nuts
32 - M6 rack screws with plastic washers
1 - Allen key 4mm
1 - quick install guide