Design.
The Thinnest iPod ever.
About the size of a credit card — and just 5.4mm thin — iPod nano is the thinnest iPod ever made. The 2.5-inch Multi-Touch display is nearly twice as big as the display on the previous iPod nano, so you can see more of the music, photos and videos you love. Buttons let you quickly play, pause, change songs or adjust the volume. The smooth anodized aluminum design makes iPod nano feel as good as it sounds. And iPod nano wouldn’t be iPod nano without gorgeous, hard-to-choose-from colours.
Music. it's what beats inside.
How to get your groove on.
Tap to play your favorite songs. Or entire albums.
Or everything by one artist. You can even browse by genres or composers. Flip through your music: Album art looks great on the bigger screen. Or to keep things fresh, give iPod nano a shake and it shuffles to a different song in your music library.
Genius. Your own personal DJ.
Say you’re listening to a song you love and you want to stay in the mood. Just tap Genius. It finds other songs on iPod nano that go great together and makes a Genius playlist for you. For more song combinations you wouldn’t have thought of yourself, create Genius Mixes in iTunes and sync the ones you like to iPod nano. Then tap Genius Mixes and rediscover songs you haven’t heard in a while — or find music you forgot you even had.
Video. The really small big screen.
Watch episodes of your favorite TV shows, Hollywood blockbusters, free video podcasts, and home videos on your iPod nano. View them on the widescreen 2.5-inch Multi-Touch display. Tap to play, fast-forward, rewind, and pause. With iPod nano, you can have a little entertainment whenever — and wherever — you want.
Bluetooth technology.
Wire.Less.
Your music experience is better than ever because iPod nano has Bluetooth 4.0 built in. Pairing iPod nano with Bluetooth-enabled headphones and supported speakers is a cinch. With no wires in the way, working out with iPod nano is easy, too. (No more getting wires caught in your free-weights.) And if your car’s sound system is Bluetooth enabled, when you sit down in the driver’s seat, your iPod nano is ready to pick up where you left off. Without missing a beat.
Radio. An Alternative way to rock.
FM radio keeps you up on what’s going on out
there — the game, the top news stories, your favorite talk shows — or whatever you love listening to. Just plug in your headphones and tap to see the controls. Flick the radio dial to change stations. Tap to set your favorites. Need to take a break? With Live Pause, you won’t miss a minute. Just tap to pause the song or show, then tap again to continue. You can even rewind as far back as 15 minutes, so you can be sure of the lyrics you’re belting out. Or fast-forward to catch up to a live broadcast.
All-new EarPods. Completed re-imagined from the sound up.
Apple designers and engineers had the goal of creating earbuds that rest and stay comfortably inside a variety of ear types — while also producing the best sound quality possible. They tested 124 different prototypes on over 600 people. The result is a breakthrough for earbud headphones. They’re called EarPods. They look unlike anything you’ve ever seen. They sound unlike any earbuds you’ve ever heard. And the audio quality is so superior, they rival high-end headphones.
Note:
Size and Weight: Height: 3.01 inches (76.5 mm)
Width: 1.56 inches (39.6 mm)
Depth: 0.21 inch (5.4 mm)
Weight: 1.1 ounces (31 grams)1
True volume: 0.95 cu. inch (15,537 cu. mm)
Capacity2: 16GB
Wireless: Nike+ support
Bluetooth 4.0
Display: 2.5-inch (diagonal) widescreen Multi-Touch display
240-by-432-pixel resolution at 202 pixels per inch
Audio Playback: Frequency response: 20Hz to 20,000Hz
Audio formats supported: AAC (8 to 320 Kbps), Protected AAC (from iTunes Store), HE-AAC, MP3 (8 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, 4, Audible Enhanced Audio, AAX, and AAX+), Apple Lossless, AIFF, and WAV
User-configurable maximum volume limit
Video Format Support: H.264 video: 720 by 576 pixels, 30 frames per second; Baseline, Main, and High-Profile level 3.0 with AAC-LC audio up to 256 Kbps; 48kHz; stereo audio in .m4v, .mp4, and .mov file formats
MPEG-4 video: up to 2.5 Mbps, 720 by 576 pixels, 30 frames per second; Simple Profile with AAC-LC audio up to 256 Kbps; 48kHz; stereo audio in .m4v, .mp4, and .mov file formats
FM Radio: Regional settings for Americas, Asia, Australia, Europe, and Japan
Live Pause feature for pausing a radio broadcast and rewinding (within a 15-minute buffer)
Sensor: Accelerometer
Power and Battery3: Built-in rechargeable lithium-ion battery
Music playback time: Up to 30 hours when fully charged
Video playback time: Up to 3.5 hours when fully charged
Charging via USB to computer system or power adapter (sold separately)
Fast-charge time: about 1.5 hours (charges up to 80% of battery capacity)
Full-charge time: about 3 hours
Languages: 35 UI languages: Arabic, Brazilian Portuguese, British English, Cantonese (Traditional Chinese), Catalan, Croatian, Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hebrew, Hungarian, Indonesian, Italian, Japanese, Korean, Malay, Norwegian, Polish, Portuguese, Romanian, Russian, Simplified Chinese, Slovak, Spanish, Swedish, Thai, Traditional Chinese, Turkish, Ukrainian, Vietnamese. For Arabic and Hebrew, some UI elements are not right to left.
Fitness spoken feedback is available in seven languages: Chinese (Mandarin), English (U.S.), French (France), German, Italian, Japanese, Spanish (Spain).
29 VoiceOver languages: Chinese (Cantonese, Mandarin), Czech, Danish, Dutch, English (Australia, UK, U.S.), Finnish, French (Canada, France), German, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese (Brazil, Portugal), Romanian, Russian, Slovak, Spanish (Mexico, Spain), Swedish, Thai, Turkish.
Headphones: Earphones4
Frequency response: 20Hz to 20,000Hz
Impedance: 32 ohms
Accessibility: VoiceOver gesture-based screen reader
High-resolution LCD display with adjustable backlight settings for easier reading in low light
Invert Colors
Mono Audio
System Requirments: Mac computer with USB 2.0 port, OS X v10.6.8 or later, and iTunes 10.7 or later5
PC with USB 2.0 port; Windows 7, Vista, or XP Home or Professional (SP3) or later; and iTunes 10.7 or later
Internet access required; broadband recommended; fees may apply
Environmental Requirements: Operating temperature: 32° to 95° F (0° to 35° C)
Nonoperating temperature: -4° to 113° F (-20° to 45° C)
Relative humidity: 5% to 95% noncondensing
Operating altitude: tested up to 10,000 feet (3000 m)
In the Box: iPod nano
Apple EarPods
Lightning to USB Cable
Quick Start guide
1. Weight varies by configuration and manufacturing process.
2. 1GB = 1 billion bytes; actual formatted capacity less.
3. Testing conducted by Apple in August 2012 using preproduction iPod nano hardware and software. The playlist contained 358 unique audio tracks consisting of content imported from CDs using iTunes (128-Kbps AAC) and content purchased from the iTunes Store (256-Kbps AAC); video content was purchased from the iTunes Store. Battery tests are conducted with specific iPod units; actual results may vary. Rechargeable batteries have a limited number of charge cycles and may eventually need to be replaced. Battery life and number of charge cycles vary by use and settings.
4. Remote and mic not included.
5. iPod and iTunes are for legal or rightholder-authorized copying only. Don’t steal music.