DataPort 25 USB 3.0 Carrier

DataPort 25 USB 3.0 Carrier

Government agencies, digital cinemas, and SMB organizations that need robust, high-quality, removable enclosures to store, transport, and protect their sensitive data rely on the DataPort® 25 USB 3.0 Carrier.

This enclosure is ideal for small form factor applications, maximizing use of space in small PCs, mobile systems, surveillance, and unused flop bays.

To support varying needs, you can use the Dataport 25 USB 3.0 as a portable stand-alone external hard drive enclosure or insert it into the DataPort 25 receiving frames. You can connect to your host via USB 3.0 for easy data access.

Constructed of stainless steel, the frames are designed for maximum airflow and heat dissipation, providing ultimate protection to your hard drives.

The DataPort 25 USB 3.0 supports 3 Gbps transfer rates when inside a DataPort 25 frame.

Manufacturer Part Number
8531-6709-9500
EAN/UPC
0673825425480,673825425480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: DataPort 25 USB 3.0 Carrier
Host (I/O) Ports: (1) USB 3.0: up to 5 Gbps
Drive Types Supported: SATA 2.5" drives
SATA SSD (solid state drives)
SATA Speed: 3G
Insertion Rating: up to 30,000 carrier insertions
Number of LEDs: 2
Description of LEDs: Power, drive activity
Construction material(s): Rugged all-metal construction
Dimensions: 5.24" x 3.11" x 1.02" (133mm x 79mm x 26mm)
Weight: 0.50 lbs. (0.23 kg)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 3-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.