55Wx Conference Phone

The Konftel 55Wx – web and teleconferencing your way

The Konftel 55Wx is an easy-to-use and compact speaker phone with the patented OmniSound® audio technology. HD audio produces crystal-clear and more natural-sounding speech than the sound you get with conventional phone calls. All the nuances come through, making conversation more fluid. This also applies when the conference unit is connected wirelessly via Bluetooth. 
The Konftel 55Wx provides UC with no restrictions; versatile and integrated communication whatever your tool of choice. The conference unit connects direct to Skype for Business, Cisco Jabber or Avaya Communicator on your PC. The smart feature layer in the 55 series software makes call functions in the UC client available on the touch screen. 
But that’s not all. The Konftel 55Wx has been designed to serve as the hub of your communications. In addition to PCs, it also connects to mobile phones, tablets and desktop phones. VoIP calls can be bridged with calls via a desktop or mobile phone, and switching and combining connections is simple using the screen’s smart user interface that only displays the current connections. Just make a call to start your meeting! 
The Konftel 55Wx is equally well suited to the desktop, home office or conference room. Using expansion microphones, larger conference calls with up to 20 participants can also be catered for.

Manufacturer Part Number
910101082
EAN/UPC
7394001010780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONTENT
Konftel 55Wx item no.: 910101082.

LANGUAGE VERSIONS
Menus/display: Chinese, Danish, Dutch, English, Finnish, French, German, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish.

SOUND SPECIFICATIONS
OmniSound®.
Microphone: Omnidirectional, 360˚.
Reception range: up to  12 people (30 m2/320 sq ft). 
Frequency range: 100–24000 Hz.
Volume: 90 dB SPL 0.5 m. 

CONNECTIONS
USB: Mini B connector.
Deskphone: For connection to Desk phone use Konftel Desk Phone adapter (900102126). 
Headset: 3.5 mm phone plug or Bluetooth headset. 
Bluetooth: v 3.0 supporting Bluetooth profiles A2DP, AVRCP v1.5, HFP v1.6 and HSP. NFC for easy pairing.

POWER 
AC Adapter: 100–240 V AC/12 V DC, included.
USB powered: via USB cable with inserted battery.

BATTERY 
Battery: Rechargeable battery up to 9 h talk time, included.

CALL RECORDING
Support recording on SD & SDHC (≤ 32 GB) memory card.

UPGRADES
Konftel upgrade utility (for Microsoft Windows) upgrades software via the USB connection. It is also possible to upgrade via an SD card.

DIMENSIONS
Size: Width 222 mm, depth 206 mm, height 68 mm.
Weight: 640 g.
Colour: Liquorice black and silver.

DISPLAY AND KEYPAD
Display screen: Colour LCD, 240x320 px.
Buttons: Touchscreen plus on/off and microphone/speaker switch-off.

ENVIRONMENT
Temperature: 5° – 40°C.
Relative humidity: 20% – 80% condensation free.

WARRANTY
Two-year.