PSPADLK8 Desk Mount

Safely and securely place your tablet on display. The Pyle PSPADLK8 Anti-Theft Tablet Stand with security cable and lock fits any tablet from 7.9'' to 10.1'' inches (Works with all iPads, Kindle, Nexus, Galaxy, Samsung, Android Tablets, etc.). Rest assured with regard to the safety of your device when you install the unit in public areas. The tamper-proof design will reliably keep your device in place while on display. Allow convenient access to your tablet when installed in high traffic areas such as front desks, lobbies, customer counters, or on showroom floors. This security system also comes with a wall mounting bracket so you can easily install the tablet stand to a wall. Conceal and run any cables within the frame for a clean and secure installation. Includes all necessary mounting hardware and brackets (Compatible with iPads Mini/1/2/3/4/Air).

Manufacturer Part Number
PSPADLK8
EAN/UPC
0068888756235,068888756235
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size Adjustable: Fits All Tablets 7.9'' to 10.1''
  • Safely & Securely Put Your Device on Display
  • Compatible with iPads Mini, 1, 2, 3, 4 & Air
  • Ultra-Strong Anti-Theft Laptop-Styled Lock Included
  • Multi-Mount: Mount it on any wall, table, desk, etc.
  • Install it on Desktops, Countertops, Tables, Counters, etc.
  • (Works with All iPads, Kindle, Nexus, Galaxy, Samsung, Android Tablets, etc.)
  • Perfect for the Office or Public Applications
  • Swivel Adjustment: 330 Degree
  • Tilt Adjustment: 140 Degree
  • Rotation Adjustment: 360 Degrees
  • Landscape or Portrait Device Mounting
  • Rugged & Durable Construction
  • Internal Cable Routing and Cable Management
  • Includes All Necessary Mounting Hardware, Wall Mount, Brackets and Lock
  • Pole Height: 8.4'' inch
  • Base Diameter: 3.4'' inch
  • Sold as: Unit
  • Weight: 2.76 lbs.