Switches control the flow of network traffic based on the address information in each packet. A switch learns which devices are connected to its ports (by monitoring the packets it receives), and then forwards on packets to the appropriate port only. This allows simultaneous communication across the switch, improving bandwidth.
Note:
Power
Power Input: 5 - 30V DC input, reverse polarity protected
General
Storage Temperature: 0 °C to +70 °C / +32 °F to +158 °F
Power Consumption: 1.1 Watts Max : 220 mAmps@+5VDC/36mAmps@+30VDC
Product Weight: 0.137 kg, 4.83 ounces
Product Dimensions: 107x102x28 mm, 4.2x4.0x1.1 inches
Packaged Weight: 0.221 kg, 7.80 ounces
Packaged Dimensions: 160x135x45 mm, 6.3x5.3x1.8 inches
GTIN (barcode): 837324009866
Interface
Ethernet: Ethernet Interface takes advantage of a companies pre-existing infrastructure, allowing you to connect to your Brainboxes device over the local network, or from across the world.