Smart Connector
Smart Connector means there is no need for Bluetooth® pairing or charging. Just set your iPad Pro into a typing position and go. Smart Connector pairs your keyboard and iPad Pro instantly and securely. CREATE also gets its power via the Smart Connector, so you never have to charge the keyboard.
Our best keyboard for iPad. Ever
iPad® typing never felt so good. With a truly full-size backlit keyboard CREATE lets you take advantage of the expansive iPad Pro workspace. A special row of dedicated iOS® shortcuts puts the power of iOS at your fingertips without ever leaving the keyboard. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click.
Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. Custom-sculpted curves and precision-formed anodized aluminum provide structural integrity to protect your iPad Pro on the inside. On the outside, tightly woven premium fabric resists bumps, scratches, and spills.
Typing and viewing modesTwo different angles make the most of the big, beautiful iPad Pro screen whether you're writing your novel, watching videos, playing games, or using Apple Pencil to take notes.
Note:
Technical Specifications
Power and Connectivity
Power: Powered by iPad Pro* via Smart Connector
Connection Type: Direct via Smart Connector
Bluetooth: No (not required to connect)
Keyboard
Keys: Full-size keys, 19mm key pitch, 1.5mm key travel
Backlighting: Adjustable backlighting with automatic on/off
Special Keys: Extra function row with iOS shortcut keys (Home, Screen brightness adjustment, Search, Language switch, Keyboard backlighting adjustment, Media controls, Volume controls, iPad on/off sleep/wake)
Protection
Bumps and scratches: Yes
Spills: Water repellent fabric on the outside
Other
MFI certified
Automatic keyboard on/off: Yes
iPad auto wake/sleep: Yes
Viewing Positions: Typing and viewing mode
Camera and Headphone access: Yes
Holes for 4-Speaker Audio: Yes